EN
  • EN
  • DE

MAX14938GWE+T

Part No MAX14938GWE+T
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2750VRMS RS485 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204223-MAX14938GWE+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators Digital Isolators
Package Tape & Reel (TR)
Product Status Active
Technology Capacitive Coupling
Type RS485
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 2/1
Channel Type Unidirectional
Ultra Librarian 3D Model Ultra Librarian MAX14938GWE+T CAD Model

Description

Product Overview: MAX14938GWE+T from Analog Devices Inc.

The MAX14938GWE+T is a high-performance integrated circuit from Analog Devices Inc., designed to cater to the demanding requirements of industrial communication systems. This robust component is a testament to Analog Devices' commitment to providing cutting-edge solutions that enhance the reliability and efficiency of electronic systems.

Key Features

  • High-Speed Data Transfers: The device supports rapid data communication, making it suitable for applications that require fast data processing and transfer.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the MAX14938GWE+T ensures the longevity and reliability of the product in environments prone to electrical disturbances.
  • Low Power Consumption: The component is designed to operate with minimal power draw, making it ideal for energy-sensitive applications.
  • Wide Operating Temperature Range: It is capable of functioning across a broad temperature spectrum, ensuring performance stability in extreme conditions.
  • Compact Package: The device comes in a compact package, allowing for efficient use of space on printed circuit boards (PCBs).
  • Lead-Free and RoHS Compliant: Compliance with RoHS standards signifies a reduced environmental impact and adherence to global regulations concerning hazardous substances.

Applications

The MAX14938GWE+T is versatile and can be employed in a variety of applications, including:

  • Industrial Automation Systems
  • Data Communication Equipment
  • Networking Infrastructure
  • High-Speed Data Interfaces

Product Specifications

The device boasts technical specifications that ensure top-notch performance:

  • Package Type: TQFN-EP
  • Mounting Style: Surface Mount
  • Number of Pins: 16
  • Supply Voltage Range: Specified by manufacturer
  • Operating Temperature Range: Specified by manufacturer

Analog Devices Inc.'s MAX14938GWE+T is a testament to the company's dedication to innovation and quality. It is engineered to meet the rigorous standards of today's industrial applications, offering both performance and durability. For detailed technical specifications, including supply voltage and operating temperature range, please refer to the manufacturer's datasheet.

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Lowest to $9.0458
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Skyworks Solutions Inc.
DGTL ISOLTR 1KV 5CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess