EN
  • EN
  • DE

HMC491LP3ETR

Part No HMC491LP3ETR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC AMP LNA BYPASS MODE 16-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 3.4GHz to 3.8GHz
P1dB 28dBm
Gain 16dB
Noise Figure 2.2dB
RF Type VSAT
Supply Voltage - Operating 3V
Operating Supply Current 9mA
Test Frequency 3.8GHz
Case / Package 16-QFN (3x3)
Win Source Part Number 001642-HMC491LP3ETR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC491LP3ETR CAD Model

Description

Analog Devices Inc. Presents the HMC491LP3ETR RF Amplifier

The HMC491LP3ETR is a high-performance RF amplifier designed and manufactured by Analog Devices Inc., a leader in the semiconductor industry. This amplifier is part of their Hittite Microwave product line and is well-suited for a variety of applications that require efficient signal amplification in the RF range.

Key Features of the HMC491LP3ETR:

  • Frequency Range: The device operates over a broad frequency range from DC to 20 GHz, making it versatile for use in a wide array of RF and microwave applications.
  • High Gain: It provides a high gain of 17 dB which is beneficial in signal chains where loss compensation or signal boosting is required.
  • Output Power: The amplifier delivers +29 dBm of saturated output power, ensuring strong signal transmission even in demanding environments.
  • Power Added Efficiency (PAE): With an excellent PAE, this device maintains good energy efficiency, which is crucial for battery-powered or heat-sensitive applications.
  • Package: The HMC491LP3ETR comes in a compact 3x3 mm QFN package, which is ideal for space-constrained applications.
  • Supply Voltage: It operates on a supply voltage of +5V, making it compatible with standard power supplies.

Applications:

The HMC491LP3ETR is engineered to meet the needs of various high-frequency applications. It is particularly suitable for:

  • Telecommunications
  • Military and space
  • Test instrumentation
  • Fiber optic systems
  • Broadband amplification

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC491LP3ETR is no exception. It meets stringent industry standards and is designed for robust performance over its entire operating range. Customers can rely on this product for consistent performance and durability in their systems.

Conclusion:

Whether for commercial or industrial use, the HMC491LP3ETR from Analog Devices Inc. offers a compelling solution for RF amplification needs. Its broad frequency range, high gain, and efficient power usage make it a valuable component in any RF signal chain. With its compact form factor and proven reliability, the HMC491LP3ETR stands out as a superior choice for designers and engineers looking for an amplifier that delivers both performance and versatility.

You May Also Be Interested in

MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
A72
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1083 $59.0577
46+ $2.5504 $117.3184
71+ $2.4707 $175.4197
97+ $2.3910 $231.9270
125+ $2.3113 $288.9125
168+ $2.0722 $348.1296
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,210 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess