EN
  • EN
  • DE

MAX14931CASE+T

Part No MAX14931CASE+T
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGTL ISO 2750VRMS 4CH GP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201197-MAX14931CASE+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Isolators Digital Isolators
Package Tape & Reel (TR)
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Channel Type Unidirectional
Voltage - Isolation 2750Vrms
Common Mode Transient Immunity (Min) 25kV/µs (Typ)
Ultra Librarian 3D Model Ultra Librarian MAX14931CASE+T CAD Model

Description

Introducing the MAX14931CASE+T from Analog Devices Inc.

The MAX14931CASE+T is a state-of-the-art digital isolator from Analog Devices Inc., designed to provide reliable signal isolation for a wide range of applications. Built with the latest technology, this component is part of the MAX14931 series and comes in a compact, surface-mount package that is suitable for high-density electronic systems.

Key Features

  • Integrated Isolation: The MAX14931CASE+T offers robust galvanic isolation between input and output, which is essential for protecting sensitive electronic circuits from high-voltage transients and noise.
  • High Data Rates: With the capability to support data rates up to 1Mbps, this digital isolator can easily handle the demands of fast communication protocols, making it ideal for industrial automation, data acquisition, and control systems.
  • Low Power Consumption: Designed with energy efficiency in mind, the device operates with low power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The MAX14931CASE+T is built to perform reliably in a variety of environmental conditions, with an operating temperature range from -40°C to +125°C.
  • High Integration: The device integrates multiple channels in a single package, reducing the need for additional components and simplifying design.

Applications

The MAX14931CASE+T is versatile and can be used in various industrial and commercial applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Power supply management and monitoring
  • Data communication systems
  • Test and measurement equipment

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The MAX14931CASE+T is manufactured to the highest standards, ensuring that it meets the rigorous demands of the industrial and commercial markets. With advanced features such as high ESD protection and a robust insulation barrier, this digital isolator is designed to provide long-term reliability and performance.

Whether you're designing a new system or upgrading an existing one, the MAX14931CASE+T offers a combination of performance, integration, and reliability that is hard to match. Choose this digital isolator from Analog Devices Inc. for your next project and ensure your designs are isolated with confidence.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $62.2916 $62.2916
2+ $51.1111 $102.2222
4+ $49.5139 $198.0556
5+ $47.9167 $239.5835
6+ $46.3194 $277.9164
8+ $41.5278 $332.2224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess