EN
  • EN
  • DE

ERA6YED302V

Part No ERA6YED302V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+/Rohs
Reference case 5k pcs/Per Reel
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 753111-ERA6YED302V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ERA6YED302V CAD Model

Description

The ERA6YED302V is a chip resistor from Panasonic, designed for surface mount applications on printed circuit boards (PCBs). These resistors are fundamental components used across a wide array of electronic devices for current limiting, voltage division, and pull-up/pull-down resistor applications.

Applications:

  • Consumer Electronics: Used in televisions, audio equipment, and remote controls for signal conditioning and current control.
  • Telecommunications: Employed in mobile phones, network devices, and communication systems for impedance matching and circuit protection.
  • Computer Peripherals: Integrated into printers, scanners, and external storage devices for various resistive functions.
  • Automotive Electronics: Used in dashboard electronics, lighting controls, and sensor interfaces.
  • Industrial Controls: Found in programmable logic controllers (PLCs), motor drives, and industrial automation equipment.

Features:

  • Surface Mount Technology (SMT): Facilitates automated assembly and improves manufacturing efficiency.
  • Small Footprint: Allows for high-density placement on PCBs, saving valuable board space.
  • High Reliability: Provides stable and consistent resistance values over a wide range of operating conditions.
  • Precise Tolerance: Ensures accurate resistance values for demanding circuit applications.
  • Wide Resistance Range: Available in a variety of resistance values to suit diverse circuit needs.

Benefits:

  • Reduced Board Size: SMT design enables the creation of smaller and more compact electronic devices.
  • Improved Manufacturing: Automated assembly processes reduce manufacturing time and costs.
  • Enhanced Circuit Accuracy: Precise resistance values lead to more accurate and reliable circuit performance.
  • Increased Durability: Robust construction ensures long-term reliability in harsh environments.
  • Cost-Effective: Mass production makes chip resistors a cost-effective solution for resistive applications.

Additional Details:

The ERA6YED302V, part of Panasonic's ERA series, adheres to industry standards for chip resistors. The resistance value of this resistor is 3.0 kOhms. For detailed specifications, including power rating, temperature coefficient, and packaging information, refer to the component's datasheet. The power rating indicates the maximum power the resistor can safely dissipate, while the temperature coefficient specifies the resistance change with temperature. Proper consideration of these parameters is essential for ensuring the correct application and reliable operation of the resistor in its intended circuit.

You May Also Be Interested in

Bourns Inc.
RES SMD 270K OHM 1% 1/8W 0805
Lowest to $0.0246
Rohm Semiconductor
RES SMD 47K OHM 5% 1/8W 0805
Lowest to $0.0146
Vishay
RES SMD 2K OHM 0.1% 1/4W 1206
Need more? Email Us
Panasonic
RES SMD 49.9KOHM 0.1% 1/16W 0402
Lowest to $0.1041
Yageo
RES SMD 866 OHM 1% 1/4W 1206
Need more? Email Us
Yageo
RES SMD 442 OHM 1% 1/10W 0603
Lowest to $0.0033
Yageo
RES SMD 2.2 OHM 1% 1/4W 1206
Lowest to $0.0162
Vishay
RES 24.9K OHM 1% 1/10W 0603
Lowest to $0.0102
Vishay
RES SMD 120K OHM 1% 1/8W 0805
Lowest to $0.0105

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess