EN
  • EN
  • DE

MAX13450EAUD+T

Part No MAX13450EAUD+T
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000074-MAX13450EAUD+T
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits(ICs)
Packaging Tape and Reel
Type Transceiver
Protocol RS422, RS485
Ultra Librarian 3D Model Ultra Librarian MAX13450EAUD+T CAD Model

Description

Product Overview: MAX13450EAUD+T

The MAX13450EAUD+T is a cutting-edge transceiver module from Analog Devices Inc., designed for high-speed data communication in industrial environments. This robust component is part of the MAX13450E series and stands out for its exceptional performance in RS-485/RS-422 communication protocols, which are widely used in industrial networks due to their reliability and noise immunity.

Key Features

  • Interface Type: The device supports RS-485/RS-422 protocols, ensuring compatibility with a broad range of industrial communication standards.
  • Data Rate: It offers high-speed data transfer rates, making it suitable for applications requiring fast and efficient data exchange.
  • Supply Voltage: The transceiver operates within a supply voltage range that is conducive to industrial applications, ensuring stable performance under varying power conditions.
  • Temperature Range: With an industrial-grade temperature range, the MAX13450EAUD+T is designed to withstand harsh operating conditions, maintaining reliability in extreme environments.
  • Package / Case: The device comes in a compact, surface-mount package, providing a space-saving solution for densely packed circuit boards.

Applications

The MAX13450EAUD+T is ideal for a variety of industrial applications, including:

  • Factory automation and control systems
  • Process control interfaces
  • Building management and HVAC systems
  • Networked industrial sensors and actuators

Reliability and Protection

Designed with industrial-grade robustness in mind, the MAX13450EAUD+T features built-in protection mechanisms such as electrostatic discharge (ESD) protection, ensuring the transceiver's longevity and reducing the risk of damage due to electrical surges. Its fail-safe features guarantee that the device remains operational even under fault conditions, providing peace of mind for critical applications.

Manufacturer Support

Analog Devices Inc. backs the MAX13450EAUD+T with comprehensive technical support, including detailed datasheets, application notes, and reference designs. This support empowers designers to integrate the transceiver into their systems with confidence, taking advantage of its advanced features to enhance communication reliability and system robustness.

You May Also Be Interested in

MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,240 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess