EN
  • EN
  • DE

MAX13253ATB+

Part No MAX13253ATB+
Manufacturer Analog Devices Inc.
Catalog PMIC - Power Management - Specialized
Description TRANSFORMER DRIVER FOR ISOLATED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197236-MAX13253ATB+
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Power Management (PMIC) Power Management - Specialized
Package Strip
Product Status Active
Applications Transformer Driver
Current - Supply 2.1mA
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Ultra Librarian 3D Model Ultra Librarian MAX13253ATB+ CAD Model

Description

The MAX13253ATB+ is a high-performance, integrated transformer driver from Analog Devices Inc., designed for isolated power supplies. This compact and efficient device is ideal for applications requiring isolated data interfaces, such as industrial control systems, medical equipment, and telecommunications infrastructure.

Key Features

  • Integrated Device: The MAX13253ATB+ combines a transformer driver with an internal oscillator, simplifying design and reducing component count.
  • Wide Input Voltage Range: It operates over a broad input voltage range of 2.7V to 5.5V, making it versatile for various power supply configurations.
  • High Efficiency: With its push-pull topology, the device achieves high efficiency, which is critical for minimizing power loss and heat generation in sensitive electronic systems.
  • Adjustable Frequency: The internal oscillator frequency is adjustable from 50kHz to 500kHz, allowing designers to optimize the transformer size and performance for their specific application.
  • Low EMI Emissions: The MAX13253ATB+ is designed to minimize electromagnetic interference (EMI), ensuring reliable operation in noise-sensitive environments.
  • Thermal Protection: Built-in thermal shutdown protection safeguards the device against overheating and potential damage.
  • Compact Footprint: Housed in a compact TDFN-10 package, the MAX13253ATB+ is suitable for space-constrained applications.

Applications

The versatile nature of the MAX13253ATB+ makes it an excellent choice for a variety of isolated power supply applications, including but not limited to:

  • Isolated RS-485/RS-232 interfaces
  • Industrial control systems
  • Medical equipment with patient electrical isolation requirements
  • Power supply modules
  • Telecommunications infrastructure

Conclusion

The MAX13253ATB+ transformer driver from Analog Devices Inc. is a powerful solution for designers looking to implement isolated power supplies with efficiency and reliability. Its combination of flexibility, high performance, and compact design make it an attractive option for a wide range of applications.

You May Also Be Interested in

X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
TAEJIN / HTC Korea
IC EARTH LEAKAGE DETECTOR SOP-8
Lowest to $0.4657
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
29+ $1.7687 $51.2923
61+ $1.6568 $101.0648
94+ $1.6008 $150.4752
135+ $1.4889 $201.0015
175+ $1.4329 $250.7575
218+ $1.3769 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,500 pieces
MOQ: 29 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess