EN
  • EN
  • DE

LTM9007IY-14#PBF

Part No LTM9007IY-14#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 14BIT PIPELINED 140BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features 14 Bit Analog to Digital Converter 8 Input 8 Pipelined 140-BGA (11.25x9)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 140-BFBGA
Case / Package 140-BGA (11.25x9)
Family Name LTM9007
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C3
HTSUS 8542.39.0001
Quantity per package 210
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880173-LTM9007IY-14#PBF
Ultra Librarian 3D Model Ultra Librarian LTM9007IY-14#PBF CAD Model

Description

Product Overview: LTM9007IY-14#PBF

The LTM9007IY-14#PBF is a high-performance, precision data acquisition system from Analog Devices Inc., a leading global manufacturer of integrated circuits. This product is part of ADI's µModule® (micromodule) series, which is designed to simplify the design and implementation of complex circuit systems.

Key Features

  • Integrated ADC: The LTM9007IY-14#PBF features a 14-bit, 125Msps analog-to-digital converter (ADC) providing high-speed data conversion with exceptional accuracy.
  • Signal Chain Integration: This micromodule includes a fully integrated signal chain, complete with a high-performance ADC, passive components, and a low-noise linear regulator. This integration reduces design complexity and accelerates time-to-market.
  • Noise Reduction: The device is designed with noise reduction in mind, incorporating a shielded package that minimizes electromagnetic interference (EMI), thus ensuring reliable and precise measurements.
  • Temperature Range: It operates over an industrial temperature range, making it suitable for a wide array of applications in harsh environments.
  • Compact Form Factor: The LTM9007IY-14#PBF comes in a compact 11.25mm x 15mm x 4.92mm BGA package, which is ideal for space-constrained applications.

Applications

This µModule ADC is versatile and can be employed in various applications, including:

  • Medical Imaging Systems
  • Communications Infrastructure
  • Industrial Instrumentation
  • Data Acquisition Systems
  • Automotive Radar and Lidar

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The LTM9007IY-14#PBF is rigorously tested and ensured to meet stringent quality standards for reliable performance in critical applications.

Easy Integration

The LTM9007IY-14#PBF is designed for easy implementation into existing designs, reducing the need for extensive engineering resources. Its compatibility with standard digital interfaces allows for straightforward connectivity with a variety of microprocessors and FPGAs.

You May Also Be Interested in

Texas Instruments
4-Channel Single ADC SAR 200ksps 12-bit Serial 10-Pin VSSOP T/R / 4 Channel, 200 kSPS, 12-Bit A/D Converter | IC ADC 12BIT 4CH 200KSPS 10MSOP
Lowest to $5.4356
Texas Instruments
IC ADC 8BIT SRL 2MSPS 16WQFN
Lowest to $5.6751
Linear Technology
14-Bit, 65Msps/40Msps/25Msps Low Power Dual ADCs | IC ADC 14BIT PIPELINED 40QFN
Need more? Email Us
Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Analog Devices Inc.
1.75 MSPS, 4 mW 10-Bit/12-Bit Parallel ADCs | IC ADC 12BIT SAR 24TSSOP
Lowest to $12.9327
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us
Analog Devices Inc.
8-Bit 40 MSPS/60 MSPS/80 MSPS A/D Converter
Lowest to $15.7658
Maxim Integrated
IC ADC 8BIT MPU COMP 18-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $170.1493 $170.1493
2+ $164.4777 $328.9554
3+ $147.4627 $442.3881
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 154 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess