EN
  • EN
  • DE

LTM8074EY#PBF

Part No LTM8074EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BUCK ADJ 1.2A 25BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.2V
Voltage - Input (Max) 40V
Voltage - Output 1 0.8 ~ 12V
Current - Output (Max) 1.2A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 25-FBGA
Size / Dimension 0.16" L x 0.16" W x 0.07" H (4.0mm x 4.0mm x 1.82mm)
Supplier Device Package 25-BGA (4x4)
Base Product Number LTM8074
Standard Package 540 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 852764-LTM8074EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8074EY#PBF CAD Model

Description

Product Overview: LTM8074EY#PBF - Analog Devices Inc.

The LTM8074EY#PBF is a high-performance step-down µModule (micro module) regulator from the innovative semiconductor manufacturer, Analog Devices Inc. This compact, efficient, and versatile power management solution is designed to meet the needs of a wide range of applications, including industrial, automotive, and communication systems.

Key Features:

  • Integrated Solution: The LTM8074EY#PBF combines a switching regulator, inductor, and supporting components in a compact LGA package, simplifying design and reducing footprint.
  • Wide Input Voltage Range: This µModule regulator operates over a wide input voltage range of 3.4V to 40V, making it suitable for a variety of supply sources, from single-cell Li-Ion batteries to automotive inputs.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.97V to 18V, providing flexibility for different power requirements.
  • High Efficiency: Its high-efficiency design ensures minimal heat generation and excellent power conversion, which is critical for thermally sensitive applications.
  • Silent Switcher® Architecture: Analog Devices' proprietary Silent Switcher architecture minimizes EMI emissions, making the LTM8074EY#PBF ideal for noise-sensitive environments.
  • Robust Protection Features: The device includes overvoltage, overcurrent, and over-temperature protection, ensuring reliable operation under adverse conditions.

Applications:

  • Telecommunications Infrastructure
  • Automotive Power Supplies
  • Industrial Control and Automation Systems
  • Medical Devices
  • Distributed Power Systems

The LTM8074EY#PBF is not just a power converter; it's a complete power management solution that streamlines the design process. Its small size and high level of integration make it an excellent choice for space-constrained applications. With its robust design and comprehensive protection features, the LTM8074EY#PBF from Analog Devices Inc. ensures performance and reliability for your critical power supply needs.

Additional Information:

For detailed technical specifications, application notes, and support documentation, please refer to the Analog Devices Inc. website or contact their technical support team for assistance.

You May Also Be Interested in

Silergy Corp
Step-down type 1.5MHz Adjustable 3A QFN-7(1.5x1.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1718
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1572
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.7594 $71.2782
5+ $22.2557 $111.2785
7+ $21.5038 $150.5266
10+ $20.0000 $200.0000
13+ $19.2482 $250.2266
17+ $18.4963 $314.4371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess