EN
  • EN
  • DE

LTM8071IY

Part No LTM8071IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.97-15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 60V
Voltage - Output 1 0.97 ~ 15V
Voltage - Output 2 -
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 5A
Applications ITE (Commercial)
Features OCP, OTP, SCP
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 80-BBGA Module
Size / Dimension 0.44" L x 0.35" W x 0.14" H (11.3mm x 9.0mm x 3.5mm)
Supplier Device Package 80-BGA (11.25x9)
Base Product Number LTM8071
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1379001-LTM8071IY
Ultra Librarian 3D Model Ultra Librarian LTM8071IY CAD Model

Description

Analog Devices Inc. LTM8071IY - µModule Regulator

The LTM8071IY is a high-performance, easy-to-use µModule (micromodule) regulator from Analog Devices Inc., designed to deliver efficient power management solutions for a wide range of applications. This compact, complete system-in-package integrates the inductor, power switches, DC/DC controller, and other supporting components within a single package, simplifying the design process and reducing the time-to-market for engineers.

Key Features:

  • Input Voltage Range: The device supports a broad input voltage range of 3.4V to 40V, making it versatile for various applications, from automotive to industrial systems.
  • Output Voltage Range: It provides an adjustable output voltage from 0.8V to 8V, catering to the needs of low-voltage electronics.
  • High Efficiency: The LTM8071IY is designed for high efficiency, which helps in reducing power loss and heat generation, thereby extending the life of the product.
  • Silent Switcher® Architecture: Incorporates ADI's proprietary Silent Switcher architecture to minimize EMI/EMC emissions, a critical feature for noise-sensitive applications.
  • Compact Footprint: The LTM8071IY comes in a compact, surface-mount LGA package (9mm x 11.25mm x 4.92mm) that saves board space and is suitable for space-constrained applications.
  • Thermal Performance: Excellent thermal performance is assured by the package design, which allows for effective heat dissipation.
  • Protection Features: It includes overvoltage, overcurrent, and overtemperature protection for improved reliability and durability.

Applications:

The versatility of the LTM8071IY makes it an ideal choice for a wide array of applications, including but not limited to:

  • Telecommunications
  • Industrial Control and Automation
  • Automotive Systems
  • Datacom/Telecom Systems
  • Medical Devices

With its integrated approach, the LTM8071IY µModule regulator from Analog Devices Inc. offers a powerful, efficient, and compact solution for power management challenges, enabling designers to optimize their systems for performance and space without sacrificing quality or reliability.

You May Also Be Interested in

XP Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 300W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Burr-Brown (TI)
DC DC CONVERTER 15V 1W
Lowest to $8.4049
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 21.6V - 26.4V Input
Lowest to $54.8111
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
FDK America, Inc.
DC DC CONVERTER
Lowest to $112.2256

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.5188 $95.0376
3+ $44.5113 $133.5339
4+ $43.0076 $172.0304
5+ $40.0000 $200.0000
7+ $38.4963 $269.4741
9+ $36.9925 $332.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess