EN
  • EN
  • DE

LTM8060IY

Part No LTM8060IY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description QUAD 40VIN, 3A STEP-DOWN SLIENT / Non-Isolated PoL Module DC DC Converter 4 Output 0.8 ~ 8V 3.3V 1.5V 1V 3A, 3A, 3A, 3A 8.5V - 40V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 4
Voltage - Input (Min) 8.5V
Voltage - Input (Max) 40V
Voltage - Output 1 0.8 ~ 8V
Voltage - Output 2 3.3V
Voltage - Output 3 1.5V
Voltage - Output 4 1V
Current - Output (Max) 3A, 3A, 3A, 3A
Power (Watts) 32 W
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 165-BBGA
Dimension 0.63" L x 0.47" W x 0.14" H (16.0mm x 11.9mm x 3.5mm)
Supplier Device Package 165-BGA (16x11.9)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM8060IY,505-LTM8060IY
Standard Package 112
Win Source Part Number 1228570-LTM8060IY
Ultra Librarian 3D Model Ultra Librarian LTM8060IY CAD Model

Description

Product Overview: LTM8060IY from Analog Devices Inc.

The LTM8060IY is a high-performance, micro-module (µModule) step-down regulator from Analog Devices Inc., designed to deliver efficient power conversion for a wide range of applications. This comprehensive power management solution integrates the inductor, power switch, and all support components into a compact, surface-mount package, simplifying the design process and accelerating time-to-market for designers and engineers.

Key Features

  • High Efficiency: The LTM8060IY boasts a high efficiency rate, which reduces power loss and improves overall system performance.
  • Wide Input Voltage Range: With an input voltage range of 6V to 58V, this µModule regulator supports a variety of power sources, making it versatile for multiple applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 1.2V to 24V, providing flexibility to meet the needs of different circuit requirements.
  • Integrated Components: The inclusion of an inductor, power switch, and all necessary passive components simplifies the design and minimizes the PCB footprint.
  • Thermal Performance: The LTM8060IY is designed to operate reliably over a wide temperature range, ensuring consistent performance in challenging environments.

Applications

The LTM8060IY is suited for a diverse set of applications, including but not limited to:

  • Industrial equipment
  • Automotive supplies
  • Telecommunications infrastructure
  • Data storage systems
  • Medical devices

Product Specifications

Parameter Value
Manufacturer Analog Devices Inc.
Part Number LTM8060IY
Category Power Management ICs
Module Type Step-Down Regulator
Input Voltage (min) 6V
Input Voltage (max) 58V
Output Voltage (min) 1.2V
Output Voltage (max) 24V
Operating Temperature Range Specified by the manufacturer

For detailed technical specifications and application support, visit Analog Devices Inc.'s official website or contact their customer service for assistance.

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
Analog Devices Inc.
DC DC CONVERTER 2X3.3V 2X5.5V
Lowest to $35.3732
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess