EN
  • EN
  • DE

LTM8055EY-1#PBF

Part No LTM8055EY-1#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BCK BST ADJ 8.5A 121BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 1.2 ~ 36V - - - 8.5A 5V - 36V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 121-BBGA Module
Case / Package 121-BGA (15x15)
Family Name LTM8055
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924546-LTM8055EY-1#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8055EY-1#PBF CAD Model

Description

Analog Devices Inc. LTM8055EY-1#PBF

The LTM8055EY-1#PBF is a highly versatile and efficient step-down μModule (micromodule) regulator from Analog Devices Inc., a renowned leader in the design and manufacturing of high-performance analog, mixed-signal, and digital signal processing (DSP) integrated circuits (ICs). This power management component is designed to simplify the process of converting a higher input voltage to a lower output voltage with its complete system in a package (SiP) approach.

Featuring a wide input voltage range from 6V to 36V, the LTM8055EY-1#PBF is suitable for a variety of applications, including industrial, automotive, and communications equipment. It is capable of delivering up to 8.5A of continuous output current, making it an excellent choice for powering FPGAs, microprocessors, and other power-hungry devices.

The compact design of the LTM8055EY-1#PBF integrates the inductor, power switches, DC/DC controller, and all the supporting components within a single package. This integration not only saves valuable board space but also reduces the bill of materials and simplifies the design process for engineers.

With its robust feature set, the LTM8055EY-1#PBF offers adjustable and fixed output voltages ranging from 0.97V to 15V, enabling it to support a wide array of power supply requirements. Additionally, its high efficiency and low thermal impedance allow it to operate without the need for a heatsink under most circumstances.

For added flexibility, the LTM8055EY-1#PBF provides several key features such as overvoltage and overcurrent protection, temperature monitoring, and soft-start capability, which prevents inrush current at startup. The device also supports synchronization to an external clock, which minimizes interference with sensitive RF or audio systems by eliminating beat frequencies.

The encapsulated design of the LTM8055EY-1#PBF ensures reliable operation over a wide temperature range, making it suitable for harsh environments. Its BGA package enhances thermal performance and is compatible with standard surface-mount technology (SMT) processes, facilitating easy integration into a wide range of electronic systems.

In summary, the LTM8055EY-1#PBF from Analog Devices Inc. is a high-performance, easy-to-use power solution that offers a compact footprint, high efficiency, and a comprehensive feature set for a wide range of power conversion applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess