EN
  • EN
  • DE

LTM8052IY#PBF

Part No LTM8052IY#PBF
Manufacturer Analog Devices Inc.
Catalog Board Mount Modules
Description Module DC-DC 1-OUT 1.2V to 24V 5A 81-Pin BGA Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package BGA
Features OCP, OTP, OVP
Height 2.794 mm
Length 14.986 mm
Max Input Voltage 36 V
Maximum Operating Temperature 125 °C
Max Output Current 5 A
Max Output Voltage 24 V
Min Input Voltage 6 V
Min Operating Temperature -40 °C
Min Output Voltage 1.2 V
Mount Surface Mount
Number of Outputs 1
Number of Pins 81
Output Current 5 A
Output Type Adjustable
Output Voltage 1.2 V
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000, 8542390000
Switching Frequency 1 MHz
Voltage - Output 1 24 V
Width 11.176 mm
Win Source Part Number 990594-LTM8052IY#PBF
Categories Board Mount Modules
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTM8052IY#PBF CAD Model

Description

Product Overview: LTM8052IY#PBF by Analog Devices Inc.

The LTM8052IY#PBF is a high-performance, µModule (micromodule) step-down regulator from Analog Devices Inc. This advanced power management IC is designed to deliver efficient, precise, and reliable voltage regulation for a wide array of applications. The LTM8052IY#PBF integrates the inductor, power switches, DC/DC controller, and additional supporting components within a compact, encapsulated package, simplifying the design process and reducing the overall footprint on the PCB.

Key Features:

  • Wide input voltage range: 6V to 36V, suitable for a variety of supply sources.
  • Adjustable output voltage: 0.8V to 10V, providing flexibility for different voltage requirements.
  • High efficiency: Up to 95%, ensuring minimal power loss and heat generation.
  • Output current: Up to 5A, capable of powering a range of high-current devices.
  • Integrated components: Reduces external part count and simplifies design.
  • Thermally enhanced package: Ensures reliable operation under varying environmental conditions.

Applications:

The LTM8052IY#PBF is ideal for a broad spectrum of applications, including but not limited to:

  • Telecommunications and networking equipment
  • Industrial and automotive electronics
  • Medical devices and instrumentation
  • Data storage and computing systems
  • Battery-powered devices and portable electronics

Quality and Reliability:

Analog Devices Inc. is recognized for their commitment to quality and reliability, and the LTM8052IY#PBF is no exception. This product is designed to meet rigorous industry standards, ensuring stable performance in even the most demanding environments. With its robust design and integrated features, the LTM8052IY#PBF is an excellent choice for designers looking for a compact, efficient, and reliable power solution.

You May Also Be Interested in

Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V / Non-Isolated PoL Module DC DC Converter 1 Output 0.6 ~ 6V 2A 2.75V - 6V Input
Lowest to $2.3728
Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V 20W / Isolated Module DC DC Converter 1 Output 5V 4A 36V - 75V Input
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 75W / Isolated Module DC DC Converter 1 Output 12V 6.25A 180V - 375V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Power-One
Module DC-DC 1-OUT 24V 0.35A 16.8W 9-Pin
Lowest to $291.2610
Cosel USA, Inc.
DC DC CONVERTER +/-15V / Isolated Module DC DC Converter 2 Output 15V -15V 500mA, 500mA 9V - 18V Input
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 3.3V 6.6W / Isolated Module DC DC Converter 1 Output 3.3V 2A 36V - 72V Input
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.5992 $57.1984
5+ $23.4661 $117.3305
7+ $22.7327 $159.1289
10+ $21.9994 $219.9940
12+ $21.2661 $255.1932
16+ $19.0662 $305.0592
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess