EN
  • EN
  • DE

LTM8047EY#PBF

Part No LTM8047EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 32V
Voltage - Output 1 2.5 ~ 12V
Current - Output (Max) 440mA
Voltage - Isolation 725 V
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 45-BBGA Module
Size / Dimension 0.44" L x 0.35" W x 0.19" H (11.3mm x 9.0mm x 4.9mm)
Supplier Device Package 45-BGA (11.25x9)
Base Product Number LTM8047
Standard Package 168 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991C2
HTSUS 8542.39.0001
Win Source Part Number 880162-LTM8047EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM8047EY#PBF CAD Model

Description

Product Overview: LTM8047EY#PBF

The LTM8047EY#PBF is a high-performance, µModule (micromodule) DC/DC converter from Analog Devices Inc., designed to provide efficient power management for a wide range of electronic applications. This innovative component integrates the inductor, power switches, and all supporting components within a compact, encapsulated package, thereby simplifying the design process and accelerating time-to-market for product developers.

Key Features

  • Versatile Input Voltage Range: The LTM8047EY#PBF operates over a wide input voltage range, typically from 3.1V to 32V, making it suitable for various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V up to 24V, allowing for customization according to specific circuit requirements.
  • High Efficiency: The device boasts high conversion efficiency, which is critical for applications where power conservation is paramount.
  • Integrated Design: With its µModule design, the LTM8047EY#PBF includes an internal inductor and power components, reducing the need for external components and minimizing the PCB footprint.
  • Thermal Performance: The encapsulated package enhances thermal performance, ensuring reliable operation even in thermally challenging environments.
  • EMI Performance: The device is designed to meet EN55022 class B electromagnetic interference (EMI) standards, making it suitable for noise-sensitive applications.

Applications

The LTM8047EY#PBF is ideal for a multitude of applications, including but not limited to:

  • Telecommunications
  • Industrial Control Systems
  • Automotive Electronics
  • Data Acquisition Systems
  • Portable Devices
  • Medical Equipment

Additional Information

The LTM8047EY#PBF is available in a robust, surface-mount BGA package, which is suitable for automated assembly processes. Analog Devices Inc. provides comprehensive technical support, including datasheets, reference designs, and application notes, to assist designers in integrating this µModule converter into their projects.

With its combination of flexibility, efficiency, and ease of use, the LTM8047EY#PBF from Analog Devices Inc. represents a powerful solution for modern power supply design challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.1045 $58.2090
5+ $23.8806 $119.4030
7+ $23.1344 $161.9408
9+ $22.3881 $201.4929
12+ $21.6418 $259.7016
16+ $19.4030 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess