EN
  • EN
  • DE

LTM8033MPY

Part No LTM8033MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-24V 72W / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 24V 3A 3.6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 24V
Current - Output (Max) 3A
Applications ITE (Commercial)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 76-BBGA Module
Dimension 0.59" L x 0.44" W x 0.19" H (15.0mm x 11.3mm x 4.9mm)
Supplier Device Package 76-BGA (15x11.25)
Base Product Number LTM8033
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM8033MPY
Standard Package 119
Win Source Part Number 993900-LTM8033MPY
Ultra Librarian 3D Model Ultra Librarian LTM8033MPY CAD Model

Description

The LTM8033MPY from Analog Devices Inc. is a highly efficient, µModule (micromodule) regulator designed to simplify the power supply design process for a wide range of applications. This compact, integrated solution combines a step-down DC/DC converter with the inductor, control circuitry, and passive components all housed within a robust surface-mount package.

Key Features

  • Wide Input Voltage Range: The LTM8033MPY operates from an input voltage range of 3.6V to 36V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 24V, providing flexibility for different power requirements.
  • High Efficiency: With up to 95% conversion efficiency, this micromodule regulator ensures minimal heat generation and energy loss.
  • Output Current: It can deliver up to 3A of continuous output current, catering to a broad spectrum of power demands.
  • Thermal Performance: The LTM8033MPY is designed for optimal thermal performance, featuring a -40°C to 125°C operating junction temperature range, which is ideal for harsh environments.
  • Integrated Components: The inclusion of internal inductor, MOSFETs, a DC/DC controller, and compensation in a single package simplifies the design and reduces the board space required.

Applications

The versatility of the LTM8033MPY makes it an excellent choice for a host of applications, including but not limited to:

  • Telecommunications infrastructure
  • Industrial equipment
  • Automotive systems
  • Medical devices
  • Datacom and telecom systems

Design Advantages

The LTM8033MPY offers several design advantages. Its compact footprint allows for use in space-constrained applications. The integrated design reduces the need for external components, which can shorten design time, simplify board layout, and enhance reliability. Additionally, with its encapsulated construction, the LTM8033MPY provides improved thermal performance and moisture resistance, making it suitable for use in harsh environmental conditions.

Conclusion

Analog Devices Inc.'s LTM8033MPY is a powerful, versatile micromodule regulator that delivers high efficiency, adjustable output, and robust performance in a compact package. It is an ideal solution for designers looking to streamline their power supply designs across a multitude of demanding applications.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.0435 $96.0870
3+ $39.4203 $118.2609
4+ $38.1884 $152.7536
6+ $36.9565 $221.7390
7+ $35.7246 $250.0722
10+ $32.0290 $320.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess