EN
  • EN
  • DE

LTM8025MPY

Part No LTM8025MPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-24V 72W / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 24V 3A 3.6V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.6V
Voltage - Input (Max) 36V
Voltage - Output 1 0.8 ~ 24V
Current - Output (Max) 3A
Applications ITE (Commercial)
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 70-BBGA Module
Dimension 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Supplier Device Package 70-BGA (15x9)
Base Product Number LTM8025
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTM8025MPY
Standard Package 170
Win Source Part Number 994959-LTM8025MPY
Ultra Librarian 3D Model Ultra Librarian LTM8025MPY CAD Model

Description

The LTM8025MPY is a robust, high-efficiency, micro-module step-down power converter from the esteemed Analog Devices Inc., designed to deliver exceptional performance in a wide range of applications. This innovative product is a complete system-in-package (SiP) that incorporates a switching DC/DC controller, power switches, inductor, and all support components in a compact, low-profile package.

Key Features

  • Wide Input Voltage Range: With an operating input voltage range from 3.6V to 36V, the LTM8025MPY is versatile and can be used in various applications, from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to 5V, making it highly adaptable for different power requirements.
  • High Efficiency: Thanks to its high-efficiency design, the LTM8025MPY can deliver up to 3A of continuous output current with minimal heat generation.
  • Integrated Components: The inclusion of internal power switches, inductor, and support components simplifies design and accelerates time-to-market.
  • Thermal Performance: The LTM8025MPY is designed to operate in harsh environments with a temperature range from -55°C to +125°C, suitable for military and automotive applications.
  • Compact Design: The compact (9mm x 15mm x 4.32mm) LGA package is ideal for space-constrained applications.
  • Protection Features: It includes overvoltage, overcurrent, and over-temperature protection for enhanced reliability and safety.

Applications

The LTM8025MPY is an excellent choice for a wide array of applications, including but not limited to telecommunications, industrial control systems, automotive electronics, and military hardware. Its robust design and flexible configuration make it an essential component for power regulation in critical systems where consistent performance and reliability are paramount.

Conclusion

Analog Devices Inc.'s LTM8025MPY offers a blend of performance, integration, and reliability, making it a go-to solution for engineers looking for a power converter that can meet stringent requirements while simplifying overall system design. Its ease of use, coupled with the backing of Analog Devices' reputation for quality, ensures that this micro-module power converter will be at the heart of many innovative and dependable electronic systems.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.1418 $62.2836
4+ $25.5523 $102.2092
7+ $24.7538 $173.2766
9+ $23.9553 $215.5977
11+ $23.1568 $254.7248
15+ $20.7612 $311.4180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,020 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess