EN
  • EN
  • DE

LTM4701IV#PBF

Part No LTM4701IV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description 20VIN, 10A UMODULE REGULATOR / DC DC Converter Output - Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series -
Package Tray
Base Product Number LTM4701
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 260 pcs
Win Source Part Number 1382692-LTM4701IV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4701IV#PBF CAD Model

Description

Product Overview: LTM4701IV#PBF

The LTM4701IV#PBF is a high-performance, step-down switching mode µModule (micromodule) regulator from Analog Devices Inc. This advanced power solution integrates the inductor, power switches, DC/DC controller, and other supporting components into a compact, surface-mount package. Designed for a variety of applications, this device simplifies the design process for power systems, offering a high level of integration and reliability.

Key Features

  • Wide Input Voltage Range: The LTM4701IV#PBF operates efficiently across a wide input voltage range, making it suitable for diverse applications, from 4.5V to 16V.
  • Dual 50A or Single 100A Output: This versatile regulator can be configured to provide either two independent 50A outputs or a single 100A output, addressing high-current requirements.
  • Advanced Thermal Design: The product features an innovative heat dissipation design, which includes a temperature grade option to handle harsh environments, ensuring reliable operation under varying conditions.
  • High Efficiency: With its high-efficiency design, the LTM4701IV#PBF minimizes power loss, thereby reducing heat generation and improving system performance.
  • Precise Regulation: The micromodule regulator provides accurate voltage regulation with a tight output voltage accuracy, critical for sensitive electronic components.
  • Integrated Components: The inclusion of onboard components such as inductors and MOSFETs reduces the bill of materials and simplifies the PCB layout, leading to a more compact system design.

Applications

The LTM4701IV#PBF is ideal for use in a wide range of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Advanced Computing Systems
  • High-Density Distributed Power Systems

Reliability and Support

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4701IV#PBF is no exception. This product is backed by rigorous testing and a comprehensive technical support structure that includes application notes, reference designs, and customer support to ensure smooth integration into your designs.

With the LTM4701IV#PBF, system designers can achieve a high-performance power management solution that combines efficiency, flexibility, and ease of use in a compact package, making it an excellent choice for meeting the stringent requirements of modern electronic systems.

You May Also Be Interested in

Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0066 $54.0594
21+ $4.9285 $103.4985
32+ $4.7744 $152.7808
44+ $4.6204 $203.2976
56+ $4.4664 $250.1184
75+ $4.0044 $300.3300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess