EN
  • EN
  • DE

LTM4686EV#PBF

Part No LTM4686EV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BCK ADJ 10A SGL/DL 108LGA / Non-Isolated PoL Module DC DC Converter 2 Output 0.5 ~ 3.6V 0.5 ~ 3.6V 10A, 10A 4.5V - 17V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 17V
Voltage - Output 1 0.5 ~ 3.6V
Voltage - Output 2 0.5 ~ 3.6V
Voltage - Output 3 -
Voltage - Output 4 -
Current - Output (Max) 10A, 10A
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 108-LGA Module
Size / Dimension 0.63" L x 0.47" W x 0.07" H (16.0mm x 11.9mm x 1.82mm)
Supplier Device Package 108-LGA (16x11.9)
Control Features -
Approval Agency -
Standard Number -
Base Product Number LTM4686
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1355584-LTM4686EV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4686EV#PBF CAD Model

Description

Introducing the LTM4686EV#PBF Dual 10A or Single 20A μModule Regulator

The LTM4686EV#PBF is a highly versatile and compact dual 10A or single 20A μModule (micro module) regulator from Analog Devices Inc. that offers an efficient and space-saving solution for a wide range of power supply applications. This advanced power module integrates the inductor, power switches, DC/DC controller, and supporting components within a compact 11.9mm x 9mm x 3.51mm BGA (ball grid array) package. Designed to operate over a wide input voltage range of 4.5V to 17V, the LTM4686EV#PBF is ideal for telecom, datacom, automotive, industrial, and medical equipment where space is at a premium and reliable power is a must.

The LTM4686EV#PBF features a scalable design, allowing multiple units to be paralleled for higher current requirements. It supports two-phase operation, which reduces input and output ripple, enhancing performance. Additionally, the module is equipped with remote sense capability, ensuring precise voltage regulation directly at the load, compensating for voltage drops in PCB traces or connectors.

One of the key advantages of the LTM4686EV#PBF is its PMBus interface, which provides digital programmability and read-back for real-time control and monitoring of the power system. This functionality includes output voltage adjustment, margining, sequencing, and tracking, as well as monitoring parameters such as input and output voltages, currents, temperatures, and fault status.

For thermal management, the LTM4686EV#PBF incorporates internal temperature sensing and an optional external temperature sensor. It also features overvoltage, overcurrent, and overtemperature protection, ensuring reliable operation under various conditions.

This μModule regulator is RoHS compliant and operates over a temperature range of -40°C to 125°C. Its high efficiency and advanced features make it an excellent choice for designers looking to streamline their power supply design with a compact, integrated solution.

With its robust design, comprehensive feature set, and ease of use, the LTM4686EV#PBF from Analog Devices Inc. represents a state-of-the-art solution for modern power management challenges.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $104.8873 $104.8873
2+ $101.5038 $203.0076
3+ $98.1204 $294.3612
4+ $87.9700 $351.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess