EN
  • EN
  • DE

LTM4661EY#PBF

Part No LTM4661EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG BOOST ADJUSTABLE 4A 25BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 2.5 ~ 15V - - - 4A 0.7V - 5.5V Input
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 25-PowerBBGA Module
Case / Package 25-BGA (6.25x6.25)
Family Name LTM4661
MSL Level 4 (72 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 260
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924520-LTM4661EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4661EY#PBF CAD Model

Description

The LTM4661EY#PBF is a high-performance, micromodule (μModule) step-up (boost) regulator from the esteemed manufacturer Analog Devices Inc. This compact power management integrated circuit (IC) is designed to deliver a high level of efficiency and performance in a small package, making it an ideal solution for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 1.8V to 5.5V, which allows for flexibility in various battery-operated and low-voltage systems.
  • Adjustable Output Voltage: Output voltage can be adjusted up to 15V, providing versatility for a range of applications that require different voltage levels.
  • High Efficiency: Its high-efficiency design ensures minimal power loss during operation, which is critical for portable and battery-powered devices.
  • Compact Design: The LTM4661EY#PBF comes in a small 6.25mm x 6.25mm x 2.42mm BGA package, making it suitable for use in tight spaces without compromising on power.
  • Low Quiescent Current: The low quiescent current helps to prolong battery life in portable applications by reducing standby power consumption.
  • Integrated Power Switches: Internal power switches are included to minimize external component count, which simplifies the design and reduces overall system size and cost.

Applications

The LTM4661EY#PBF is versatile and can be used in a variety of applications, including:

  • Handheld devices
  • Battery-powered equipment
  • Wireless and DSL modems
  • Point-of-load power supplies
  • Medical devices
  • Portable instruments

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4661EY#PBF is no exception. It is designed to meet the stringent requirements of a wide range of industrial and commercial applications, ensuring dependable performance in even the most demanding environments.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.2170 $50.4340
5+ $20.6909 $103.4545
8+ $20.0443 $160.3544
11+ $19.3977 $213.3747
14+ $18.7511 $262.5154
18+ $16.8114 $302.6052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess