EN
  • EN
  • DE

LTM4643IV#PBF

Part No LTM4643IV#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3X0.6-3.3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 17 Weeks
Features Non-Isolated PoL Module DC DC Converter 4 Output 0.6 ~ 3.3V 0.6 ~ 3.3V 0.6 ~ 3.3V 3A, 3A, 3A, 3A 4V - 20V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 77-LGA Module
Case / Package 77-LGA (15x9)
Family Name LTM4643
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 170
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880148-LTM4643IV#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4643IV#PBF CAD Model

Description

The LTM4643IV#PBF is a high-performance, step-down µModule (micromodule) regulator from Analog Devices Inc., designed to deliver efficient power management and conversion for a wide range of applications. This compact, encapsulated module integrates the inductor, power switches, DC/DC controller, and other supporting components within a single package, simplifying the design process and reducing the overall footprint on the PCB.

Key Features

  • High Efficiency: The device operates with a high level of efficiency, which minimizes power loss and heat generation, making it ideal for thermally sensitive applications.
  • Wide Input Voltage Range: The LTM4643IV#PBF supports a broad input voltage range from 4V to 20V, accommodating a variety of supply voltages.
  • Adjustable Output Voltage: Output voltage is adjustable from 0.6V to 5.5V, providing flexibility to power different ICs and systems.
  • Compact Design: The module's small footprint and integrated design free up valuable board space for other critical components or for more compact device designs.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the module and downstream components are safeguarded against excessive current conditions.
  • Thermal Performance: The LTM4643IV#PBF is designed with excellent thermal performance in mind, featuring over-temperature protection and a wide operating temperature range.

Applications

The versatility of the LTM4643IV#PBF makes it suitable for a variety of applications, including but not limited to:

  • Datacom/Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Automotive Electronics
  • Networking Equipment

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4643IV#PBF is no exception. It is manufactured to meet the highest industry standards, ensuring stable performance in even the most demanding environments.

Ordering Information

The product is available with the part number LTM4643IV#PBF. For detailed specifications, sample requests, or to place an order, please visit the Analog Devices Inc. website or contact an authorized distributor.

You May Also Be Interested in

Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.7272 $95.4544
3+ $39.1608 $117.4824
4+ $37.9371 $151.7484
6+ $36.7133 $220.2798
8+ $35.4895 $283.9160
10+ $31.8182 $318.1820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,230 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess