EN
  • EN
  • DE

LTM4637IY#PBF

Part No LTM4637IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.6-5.5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 20V
Voltage - Output 1 0.6 ~ 5.5V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 20A
Applications ITE (Commercial)
Features OCP, OTP, OVP
Temperature Range - Operating -40°C ~ 125°C
Efficiency 88%
Mounting Type Surface Mount
Package / Case 133-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 133-BGA (15x15)
Base Product Number LTM4637
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378998-LTM4637IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4637IY#PBF CAD Model

Description

Product Overview: LTM4637IY#PBF

The LTM4637IY#PBF is a high-performance step-down switching mode μModule® (micromodule) regulator from Analog Devices Inc. This compact and versatile power management solution integrates a DC/DC controller, power switches, inductor, and support components into a single package, simplifying the design process for engineers and reducing the overall footprint on the PCB.

Key Features

  • High Efficiency: The LTM4637IY#PBF is designed to deliver high efficiency, which is essential for reducing power loss and managing thermal performance in space-constrained applications.
  • Wide Input Voltage Range: This μModule regulator supports a wide input voltage range from 4.5V to 20V, making it suitable for a variety of industrial, automotive, and communication applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for high flexibility in different system designs.
  • High Power Density: With its integrated components and advanced packaging, the LTM4637IY#PBF offers a high power density solution that is ideal for space-constrained environments.
  • Overvoltage Protection: The built-in overvoltage protection ensures the safety and reliability of the device under abnormal voltage conditions.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, featuring an over-molding process that enhances heat dissipation.

Applications

  • Telecommunications infrastructure
  • Datacom and storage systems
  • Industrial equipment
  • Automotive electronics
  • Medical devices

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4637IY#PBF is no exception. It is designed to meet the stringent requirements of various industries, ensuring long-term performance and stability. The product is also RoHS compliant, adhering to environmental standards.

Conclusion

With its comprehensive integration, robust protection features, and versatility, the LTM4637IY#PBF from Analog Devices Inc. stands out as a superior choice for designers looking to streamline their power supply design with a reliable, high-performance module.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5V
Lowest to $16.4211

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $70.2223 $70.2223
2+ $65.7778 $131.5556
3+ $63.5556 $190.6668
4+ $59.1112 $236.4448
5+ $56.8889 $284.4445
6+ $54.6667 $328.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess