EN
  • EN
  • DE

LTM4620AMPY

Part No LTM4620AMPY
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CNVRTR 0.6-5.3V 0.6-5.3V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 38 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.6 ~ 5.3V 0.6 ~ 5.3V - - 13A, 13A 4.5V - 16V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 144-BBGA Module
Case / Package 144-BGA (15x15)
Family Name LTM4620
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924501-LTM4620AMPY
Ultra Librarian 3D Model Ultra Librarian LTM4620AMPY CAD Model

Description

The LTM4620AMPY is a high-performance, dual 13A or single 26A, DC/DC step-down µModule (micromodule) regulator from Analog Devices Inc. This advanced power solution integrates the inductor, power switches, DC/DC controller, and other supporting components in a compact, encapsulated package, enabling users to achieve high-density power conversion with minimal external components.

Key Features

  • Dual 13A or Single 26A Output: The LTM4620AMPY can provide two independent 13A outputs or can be configured to deliver a single 26A output, offering flexibility for various applications.
  • Wide Input Voltage Range: It operates from a 4.5V to 16V input voltage range, making it suitable for a variety of supply voltages.
  • High Efficiency: The device features high efficiency and fast transient response, ensuring reliable performance under varying load conditions.
  • Precision Output Voltage Regulation: The module maintains tight regulation with an output voltage range of 0.6V to 2.5V, which is adjustable via an external resistor.
  • Advanced Packaging: The LTM4620AMPY comes in a compact (15mm x 15mm x 5.01mm) BGA package that is over-molded and reflow solderable, suitable for automated assembly processes.
  • Integrated Heat Sink: The device includes an integrated heat sink for improved thermal performance, allowing it to operate at full current with minimal derating over a wide temperature range.
  • Multiphase Operation: Capable of multiphase operation, the module can be paralleled with other LTM4620AMPY devices for higher current applications, with current sharing among the modules.

Applications

The LTM4620AMPY is ideal for a wide range of applications, including:

  • Datacom and Telecom Systems
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments
  • Military and Aerospace Electronics

With its robust design and comprehensive feature set, the LTM4620AMPY from Analog Devices Inc. is a versatile and reliable power solution for demanding applications requiring high power density and efficiency.

You May Also Be Interested in

Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9884 $79.9884
2+ $77.4890 $154.9780
3+ $74.9895 $224.9685
4+ $72.4901 $289.9604
6+ $64.9907 $389.9442
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess