EN
  • EN
  • DE

LTM4618IY#PBF

Part No LTM4618IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 12 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 5V - - 6A 4.5V - 26.5V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 84-BBGA Module
Case / Package 84-BGA (15x9)
Family Name LTM4618
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 170
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924497-LTM4618IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4618IY#PBF CAD Model

Description

The LTM4618IY#PBF is a high-performance, micro-module regulator from the reputable manufacturer Analog Devices Inc. This state-of-the-art component is designed to cater to a wide range of applications requiring efficient power management and conversion, including telecommunications, networking equipment, industrial systems, and more.

Key Features

  • High Efficiency: The LTM4618IY#PBF boasts an impressive efficiency rate, which is crucial for reducing heat and increasing reliability in sensitive electronic systems.
  • Wide Input Voltage Range: This micro-module regulator operates over a broad input voltage range, accommodating various supply levels and ensuring versatility across different platforms.
  • Adjustable Output Voltage: Users can adjust the output voltage to meet the specific needs of their application, providing a flexible solution for diverse power requirements.
  • Compact Design: The LTM4618IY#PBF comes in a compact package, making it an ideal choice for space-constrained applications without compromising on performance.
  • Integrated Components: It integrates the inductor, power switches, DC/DC controller, and other necessary components into a single package, simplifying the design and reducing the bill of materials.

Specifications

Parameter Value Input Voltage Range 4.5V to 24V Output Voltage Range 0.8V to 5V Output Current Up to 8A Operating Temperature Range -40°C to +125°C Package LGA

Applications

The LTM4618IY#PBF is suited for a variety of applications that require highly efficient and reliable power conversion. Its robust design and ease of use make it a go-to choice for engineers and designers working on:

  • Data Communication Equipment
  • Telecommunication Infrastructure
  • Industrial Systems
  • Test Equipment
  • Medical Devices

With its combination of efficiency, flexibility, and compactness, the LTM4618IY#PBF from Analog Devices Inc. is an excellent choice for meeting the stringent requirements of modern electronic systems.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Zilltek
Step-down type 500kHz Adjustable 800mV~15V 3A TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Microne
180kHz Boost Fixed 3V 400mA SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.0874
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.7306 $57.7306
3+ $47.3687 $142.1061
4+ $45.8885 $183.5540
5+ $44.4082 $222.0410
6+ $42.9279 $257.5674
8+ $38.4871 $307.8968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 998 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess