EN
  • EN
  • DE

LTM4613MPY#PBF

Part No LTM4613MPY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3-15V / Non-Isolated PoL Module DC DC Converter 1 Output 3.3 ~ 15V 5V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 3.3 ~ 15V
Applications ITE (Commercial)
Features Adjustable Output
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 133-BBGA Module
Dimension 0.59" L x 0.59" W x 0.19" H (15.0mm x 15.0mm x 4.9mm)
Supplier Device Package 133-BGA (15x15)
Base Product Number LTM4613
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -2735-LTM4613MPY#PBF,161-LTM4613MPY#PBF
Standard Package 119
Win Source Part Number 1003867-LTM4613MPY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4613MPY#PBF CAD Model

Description

Product Overview: LTM4613MPY#PBF from Analog Devices Inc.

The LTM4613MPY#PBF is a highly integrated, high-efficiency, switch-mode step-down power module designed and manufactured by Analog Devices Inc. This advanced product simplifies the implementation of complex power supply systems by integrating the inductor, MOSFETs, a DC/DC controller, and associated components into a compact, surface-mount package.

Ideal for space-constrained applications, the LTM4613MPY#PBF boasts a small footprint while delivering exceptional performance. It operates over an input voltage range of 5.5V to 36V, making it versatile for a wide array of uses, from industrial to automotive and communications equipment. The output voltage is adjustable from 0.8V to 24V, which allows for flexibility in targeting various voltage requirements of different circuits and systems.

The device can deliver up to 8A of continuous output current with excellent power efficiency, thanks to its state-of-the-art design and high-quality components. This efficiency not only reduces power loss but also minimizes the heat generated, thus enhancing the reliability and lifespan of both the power module and the system it powers.

The LTM4613MPY#PBF comes with a range of built-in protection features, including overvoltage, overcurrent, and over-temperature protections, ensuring safe operation under abnormal conditions. Its robust design is optimized for harsh environments, which is evident from its military-grade designation, indicated by the 'MP' suffix in its part number.

The module's performance is further enhanced by its ability to support frequency synchronization, output voltage tracking, and soft-start capabilities, which provide an additional layer of control during system startup and operation. Engineers and designers will appreciate the ease of use and the reduction in design complexity, as the LTM4613MPY#PBF requires only a few external components to become fully operational.

In summary, the LTM4613MPY#PBF from Analog Devices Inc. is a sophisticated, military-grade power solution that delivers high efficiency, reliability, and versatility in a compact package, making it an excellent choice for a wide range of demanding applications.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess