EN
  • EN
  • DE

LTM4613IY#PBF

Part No LTM4613IY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3-15V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Analog Devices Inc.
Series µModule®
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 5V
Voltage - Input (Max) 36V
Voltage - Output 1 3.3 ~ 15V
Voltage - Output 2 -
Voltage - Output 3 -
Current - Output (Max) 8A
Applications ITE (Commercial)
Features OVP, SCP, UVLO
Temperature Range - Operating -40°C ~ 125°C
Efficiency -
Mounting Type Surface Mount
Package / Case 133-BBGA Module
Size / Dimension 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Supplier Device Package 133-BGA (15x15)
Base Product Number LTM4613
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1378997-LTM4613IY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4613IY#PBF CAD Model

Description

Product Overview: LTM4613IY#PBF from Analog Devices Inc.

The LTM4613IY#PBF is a high-performance, complete system-in-package (SiP) power management solution from Analog Devices Inc., a leader in high-performance analog technology. This micro-module regulator is designed to cater to a wide array of applications requiring efficient power conversion and management, including telecommunications, data processing, industrial, and medical equipment.

Key Features

  • High Efficiency: The LTM4613IY#PBF integrates switching controllers, power FETs, inductors, and all the supporting components into a compact package. This integration ensures high efficiency as it minimizes PCB layout challenges and optimizes component selection.
  • Wide Input Voltage Range: This micro-module regulator supports a broad input voltage range from 5.5V to 36V, making it versatile for various supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 24V, providing flexibility to power a wide range of devices.
  • Robust Thermal Performance: The LTM4613IY#PBF comes in a thermally enhanced, over-molded land grid array (LGA) package that ensures excellent thermal performance and reliability under different operating conditions.
  • Compact Size: With its small footprint, the LTM4613IY#PBF is ideal for space-constrained applications without sacrificing power capability or efficiency.

Applications

The versatility and robust design of the LTM4613IY#PBF make it suitable for a wide range of applications, including:

  • Telecommunications infrastructure
  • Servers and networking equipment
  • Industrial systems and controls
  • Medical devices
  • High-density distributed power systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTM4613IY#PBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term performance and stability in critical applications.

In summary, the LTM4613IY#PBF from Analog Devices Inc. is a powerful and reliable SiP power solution that simplifies design, enhances performance, and accelerates time-to-market for a wide range of electronic products.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.1118 $109.1118
2+ $105.5921 $211.1842
3+ $102.0723 $306.2169
4+ $91.5131 $366.0524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess