EN
  • EN
  • DE

LTM4609EY#PBF

Part No LTM4609EY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-34V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 15 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 34V - - 10A 4.5V - 36V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 141-BBGA Module
Case / Package 141-BGA (15x15)
Family Name LTM4609
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880137-LTM4609EY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4609EY#PBF CAD Model

Description

Product Overview: LTM4609EY#PBF from Analog Devices Inc.

The LTM4609EY#PBF is a high-performance, DC/DC μModule® (micromodule) regulator designed by Analog Devices Inc. This advanced power solution integrates a switching DC/DC controller, power FETs, inductors, and all the supporting components in a compact, encapsulated package. Engineered to simplify the design process and accelerate product development, the LTM4609EY#PBF offers outstanding efficiency and thermal performance suitable for a wide range of applications.

Key Features:

  • Integrated Solution: The LTM4609EY#PBF combines several components into a single package, reducing the design complexity and board space requirements.
  • Wide Input Voltage Range: It operates from an input voltage range of 4.5V to 36V, making it versatile for various applications from automotive to industrial systems.
  • Adjustable Output Voltage: The output voltage can be set from 0.8V to 34V, providing flexibility for powering a broad range of devices.
  • High Efficiency: With its high-efficiency design, the module minimizes power loss, thus improving system performance and reliability.
  • Thermal Management: The encapsulated design enhances thermal performance and reliability under a wide range of operating conditions.
  • Multiple Operating Modes: It supports Burst Mode® operation for high efficiency at low output currents, as well as pulse-skipping and external synchronization for noise-sensitive applications.
  • Protection Features: The module includes overvoltage, overcurrent, and over-temperature protection, ensuring safe operation and longevity of the product.

Applications:

The LTM4609EY#PBF is ideal for use in a variety of applications, including:

  • Telecommunications
  • Data communication equipment
  • Industrial equipment
  • Automotive systems
  • Medical devices
  • Test and measurement equipment

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM4609EY#PBF is a testament to this, providing a robust and reliable power management solution that meets the stringent requirements of diverse applications. With its advanced features and integrated design, this μModule regulator is an excellent choice for designers looking for a high-performance, space-saving power solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 3.3V
Lowest to $91.0490
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.7563 $89.5126
3+ $41.8688 $125.6064
5+ $40.4250 $202.1250
7+ $37.5375 $262.7625
8+ $36.0938 $288.7504
10+ $34.6500 $346.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess