EN
  • EN
  • DE

LTM4604AEY#PBF

Part No LTM4604AEY#PBF
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-5V 20W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 38 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.8 ~ 5V - - 4A 2.375V - 5.5V Input
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 66-BBGA Module
Case / Package 66-BGA (15x9)
Family Name LTM4604
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 170
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924486-LTM4604AEY#PBF
Ultra Librarian 3D Model Ultra Librarian LTM4604AEY#PBF CAD Model

Description

The LTM4604AEY#PBF is a high-performance DC/DC µModule (micromodule) regulator from Analog Devices Inc., designed to cater to a wide range of power supply applications. This innovative power management solution integrates the inductor, power switches, DC/DC controller, and all the supporting components into a compact, surface-mount package. Engineered for ease of use, the LTM4604AEY#PBF simplifies the design process for engineers, offering a space-efficient and time-saving alternative to traditional discrete power supply designs.

Key Features

  • Wide Input Voltage Range: Capable of operating with an input voltage range from 4V to 20V, the LTM4604AEY#PBF is versatile and suitable for a variety of applications.
  • Adjustable Output Voltage: The output voltage can be adjusted from 0.8V to 5.5V, allowing for flexibility in power supply design to meet specific circuit requirements.
  • High Efficiency: With its advanced design, the module achieves high efficiency, which minimizes heat generation and improves system reliability.
  • Compact Design: The integrated µModule technology packs all the necessary components into a small footprint, saving valuable board space and reducing the complexity of the power supply layout.
  • Overcurrent Protection: Built-in overcurrent protection safeguards the device and the system from damage due to excessive current conditions.
  • Thermal Performance: The device features excellent thermal performance, ensuring reliable operation even in environments with limited airflow.

Applications

The LTM4604AEY#PBF is ideal for a wide range of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Industrial Equipment
  • Networking Equipment
  • Aerospace and Defense Systems
  • Automotive Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The LTM4604AEY#PBF is manufactured to the highest standards, ensuring consistent performance and durability for critical applications. With its robust design and comprehensive protection features, this µModule regulator is an excellent choice for designers seeking a reliable and efficient power solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $4.6363
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.7353 $91.4706
3+ $37.5264 $112.5792
5+ $36.3537 $181.7685
6+ $35.1810 $211.0860
8+ $34.0083 $272.0664
10+ $30.4902 $304.9020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess