EN
  • EN
  • DE

LTM2882HY-5#PBF

Part No LTM2882HY-5#PBF
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description DGT ISO 2500VRMS 4CH RS232 32BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 25 Weeks
Features RS232 Digital Isolator 2500Vrms Channel 10Mbps 30kV/µs CMTI 32-BBGA
Manufacturer Analog Devices Inc.
Series µModule®
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 32-BBGA
Case / Package 32-BGA (15x11.25)
Family Name LTM2882
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 119
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924467-LTM2882HY-5#PBF
Ultra Librarian 3D Model Ultra Librarian LTM2882HY-5#PBF CAD Model

Description

Analog Devices Inc. LTM2882HY-5#PBF Isolated USB Transceiver Module

The LTM2882HY-5#PBF is a robust and versatile isolated USB transceiver module designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This innovative product provides a complete, galvanically isolated USB interface, which is essential for applications where USB signal integrity and electrical isolation are critical for system performance and protection.

Featuring an integrated, isolated DC-to-DC converter, the LTM2882HY-5#PBF ensures a smooth and stable power supply to the USB interface, even in electrically noisy environments. The module operates at a nominal 5V supply voltage, making it compatible with standard USB-powered devices and host systems.

The LTM2882HY-5#PBF supports full-speed (12Mbps) USB communication, enabling it to handle a wide range of data transfer applications. It is designed to be compliant with USB 2.0 specifications, ensuring broad compatibility with existing USB devices and systems. The module's isolation barrier effectively breaks ground loops and blocks noise that can disrupt communication or damage sensitive circuits in industrial, medical, and other critical systems.

Constructed with robustness in mind, the LTM2882HY-5#PBF is housed in a compact, surface-mount LGA (Land Grid Array) package that ensures a small footprint on the PCB and simplifies the design-in process. The package is also characterized by its high resistance to environmental conditions, making it suitable for demanding applications.

The LTM2882HY-5#PBF includes built-in ESD (Electrostatic Discharge) protection, safeguarding the USB interface from electrical transients and ensuring the reliability and longevity of the module. Additionally, it features an automatic flow control mechanism that simplifies the management of USB data streams, contributing to efficient and error-free communication.

Whether it's for industrial automation, medical equipment, or any other application requiring reliable USB communication with electrical isolation, the LTM2882HY-5#PBF from Analog Devices Inc. stands out as a high-quality and dependable solution.

With its combination of performance, isolation, and ease of use, the LTM2882HY-5#PBF is the ideal choice for designers looking to enhance their system's USB connectivity while ensuring safety and noise immunity.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $8.4546
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $14.3471
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess