EN
  • EN
  • DE

LTC7862IUFD#PBF

Part No LTC7862IUFD#PBF
Manufacturer Analog Devices Inc.
Catalog Surge Suppression ICs
Description 140V HIGH EFFICIENCY SWITCHING S /
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>Surge Suppression ICs
Mfr Analog Devices Inc.
Package Tube
Voltage - Clamping Adjustable
Technology External Switch
Number of Circuits 1
Applications Automotive
Mounting SMD (SMT)
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN (4x5)
Base Product Number LTC7862
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC7862IUFD#PBF-ND,505-LTC7862IUFD#PBF,-2735-LTC7862IUFD#PBF
Standard Package 73
Win Source Part Number 1011302-LTC7862IUFD#PBF
Ultra Librarian 3D Model Ultra Librarian LTC7862IUFD#PBF CAD Model

Description

The LTC7862IUFD#PBF is a high-performance switching regulator controller from Analog Devices Inc. that is designed to facilitate efficient power management in a wide range of electronic applications. This advanced component is part of the LTC series, known for its reliability and precision in controlling power supplies.

Key Features

  • High Efficiency: The LTC7862IUFD#PBF offers a high efficiency rate, which makes it an ideal choice for applications where power conservation is crucial.
  • Wide Input Voltage Range: This device can handle a broad range of input voltages, accommodating various power sources and ensuring versatility across different platforms.
  • Robust Thermal Performance: Encased in a thermally efficient package, the LTC7862IUFD#PBF is designed to operate reliably even in environments with elevated temperatures.
  • Advanced Control Features: It includes features such as programmable soft-start, under-voltage lockout, and over-voltage protection, enhancing the safety and durability of the end application.
  • Flexible Output Configuration: The controller supports multiple topologies, which allows designers to implement the most suitable configuration for their specific power requirements.

Applications

The LTC7862IUFD#PBF is versatile and can be used in a variety of applications, including but not limited to:

  • Telecommunications
  • Industrial Systems
  • Automotive Electronics
  • Datacom Infrastructure
  • High-Density Power Supplies

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC7862IUFD#PBF is no exception. This product undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by industry professionals. With its robust design and advanced features, the LTC7862IUFD#PBF is a reliable choice for engineers looking to optimize their power management solutions.

You May Also Be Interested in

Linear Technology
HIGH EFFICIENCY SWITCHING SURGE
Need more? Email Us
Bourns Inc.
SURGE SUPP TBU 180MA 650VIMP SMD
Lowest to $0.9469
Bourns Inc.
SURGE SUPP TBU 180MA 850VIMP SMD
Lowest to $1.3105
Bourns Inc.
DUAL BI-DIR TBU 550V 50MA
Lowest to $4.3657
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $1.1406
Texas Instruments
2.7-V TO 40-V 152-M 1.8-A EFUSE
Lowest to $2.0374
Bourns Inc.
INTEGRATED DUAL CHANNEL TRANSIEN
Lowest to $3.6381
Bourns Inc.
SURGE SUPP TBU 100MA 850VIMP SMD
Lowest to $0.8731
Bourns Inc.
SURGE SUPP TBU 260MA 650VIMP SMD
Lowest to $0.6589

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess