EN
  • EN
  • DE

LTC7001EMSE#TRPBF

Part No LTC7001EMSE#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description LTC7001 - Fast 150V High Side NMOS Static Switch Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package MSOP
Fall Time 40 ns
Height 1.1 mm
Max Junction Temperature (Tj) 150 °C
Max Operating Temperature 125 °C
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.5 V
Number of Channels 1
Number of Drivers 1
Number of Outputs 1
Number of Pins 10
Propagation Delay 35 ns
Rise Time 90 ns
RoHS Compliant
Win Source Part Number 1118778-LTC7001EMSE#TRPBF
Categories PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC7001EMSE#TRPBF CAD Model

Description

Product Overview: LTC7001EMSE#TRPBF

The LTC7001EMSE#TRPBF is a high-speed, high-side N-channel MOSFET driver manufactured by Analog Devices Inc. This advanced driver is designed for applications requiring robust and efficient control of N-channel power MOSFETs. With its impressive features, the LTC7001EMSE#TRPBF is ideal for a range of applications, including power supply, automotive, and industrial systems.

Key Features:

  • Wide Input Voltage Range: The device operates with an input voltage range from 3.5V to 135V, making it versatile for various power supply configurations and ensuring compatibility with a broad spectrum of MOSFETs.
  • High-Speed Operation: The LTC7001EMSE#TRPBF offers fast switching performance with typical rise and fall times of 13ns and 8ns, respectively. This high-speed operation facilitates efficient power management and minimizes power losses during switching.
  • Adjustable Gate Drive Voltage: Users can adjust the gate drive voltage up to 12V, providing flexibility to optimize the performance for specific MOSFET requirements.
  • Robust Design: The device features a robust design with an under-voltage lockout (UVLO) that ensures the MOSFET operates only when the gate drive voltage is within an acceptable range, thereby protecting the system from potential damage caused by insufficient gate voltage.
  • Extended Temperature Range: It is capable of operating over an extended temperature range from -40°C to 125°C, making it suitable for harsh environments and demanding applications.

Applications:

  • DC/DC Converters
  • Automotive Power Systems
  • Industrial Control Systems
  • Pulse Width Modulation (PWM) Controllers
  • High-Power LED Lighting

The LTC7001EMSE#TRPBF comes in a compact MSOP-16 package with an exposed pad for enhanced thermal performance. It is also available in tape and reel packaging (denoted by the suffix TRPBF), which is suitable for automated manufacturing processes. With its combination of high-speed operation, adjustable gate drive, and robust protection features, the LTC7001EMSE#TRPBF is a reliable and efficient solution for driving high-side N-channel power MOSFETs in a variety of high-performance applications.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3284
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Infineon Technologies
4.5V~20V 8A 4A SOT-23-5 Gate Drivers RoHS
Lowest to $0.4657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2076 $51.0380
12+ $8.3755 $100.5060
19+ $8.1137 $154.1603
26+ $7.8520 $204.1520
33+ $7.5903 $250.4799
45+ $6.8051 $306.2295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,860 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess