EN
  • EN
  • DE

LTC7001EMSE#PBF

Part No LTC7001EMSE#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Gate Drivers
Description Driver 1-OUT High Side 10-Pin MSOP EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package MSOP
Fall Time 13 ns
Height 1.1 mm
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Supply Voltage 15 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.5 V
Nominal Supply Current 27 µA
Number of Channels 1
Number of Drivers 1
Number of Outputs 1
Number of Pins 10
Propagation Delay 35 ns
Rise Time 13 ns
RoHS Compliant
Schedule B 8542390000, 8542390000
Win Source Part Number 968578-LTC7001EMSE#PBF
Categories PMIC - Gate Drivers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC7001EMSE#PBF CAD Model

Description

Product Overview: LTC7001EMSE#PBF

The LTC7001EMSE#PBF is a high-speed, high-side N-channel MOSFET driver manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This component is specifically designed to operate over a wide supply voltage range from 3.5V to 135V and is capable of driving large gate capacitances with very short transition times, making it an ideal choice for fast-switching applications.

Encased in a compact MSOP-12 package, the LTC7001EMSE#PBF is engineered for robustness and reliability. It features a powerful 1Ω gate driver that can efficiently switch MOSFETs on and off, ensuring minimal power loss and heat generation. This driver is also equipped with an adjustable turn-on slew rate, which provides designers with the flexibility to optimize switching behavior for their specific application needs.

One of the standout features of the LTC7001EMSE#PBF is its integrated charge pump, which enables the driver to maintain a high gate voltage even when driving a high-side N-channel MOSFET. This ensures that the MOSFET remains fully enhanced, minimizing conduction losses. Additionally, the driver boasts a robust floating top driver design that can withstand up to 1000V/ms of ground bounce, indicative of its exceptional noise immunity and reliability in harsh environments.

Safety and protection are paramount in any power management system, and the LTC7001EMSE#PBF addresses this with its under-voltage lockout (UVLO) feature. This feature ensures that the driver only operates when the supply voltage is within an acceptable range, preventing malfunctions due to insufficient power. Furthermore, the driver's robust design includes an input supply pin that is tolerant to negative transients, enhancing its resilience against voltage spikes.

In summary, the LTC7001EMSE#PBF from Analog Devices Inc. is an advanced high-side N-channel MOSFET driver that delivers high performance, flexibility, and protection for a wide range of power management applications. Its ability to drive large loads with rapid switching times, coupled with its robust design features, makes it an excellent choice for engineers requiring a reliable and efficient solution for controlling power MOSFETs.

You May Also Be Interested in

Renesas Electronics America
IC GATE DRVR HALF-BRIDGE 9DFN / Half-Bridge Gate Driver IC Non-Inverting 9-DFN-EP (3x3)
Need more? Email Us
Infineon Technologies
ISO1H812G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $6.9851
Infineon Technologies
1EDI60N12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.1933
Infineon Technologies
1EDI60I12AF Infineon Technologies Gate Drivers 1200V Isolated 1-CH, 9.4A, SEP Output datasheet, inventory, & pricing.
Lowest to $1.7463
Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOICE
Lowest to $1.6480
Power Integrations
IC GATE DRVR HI/LOW SIDE MODULE / High-Side or Low-Side Gate Driver IC Module
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
ON Semiconductor
INTEGRATED DRIVER & MOSFFET / High-Side and Low-Side Gate Driver IC Non-Inverting 39-PQFN (5x6)
Lowest to $3.2633

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0747 $56.5976
16+ $6.6269 $106.0304
24+ $6.4030 $153.6720
34+ $5.9553 $202.4802
44+ $5.7314 $252.1816
55+ $5.5075 $302.9125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,990 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess