EN
  • EN
  • DE

LTC6995IS6-1#TRMPBF

Part No LTC6995IS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing - Programmable Timers and Oscillators
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Type Oscillator, Silicon
Frequency 29.1µHz ~ 977Hz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 135 µA
Temperature Range - Operating -40°C ~ 85°C
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting SMD (SMT)
Base Product Number LTC6995
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6995IS6-1#TRMPBFTR-ND,-2735-LTC6995IS6-1#TRMPBFDKR,LTC6995IS6-1#TRMPBFCT,LTC6995IS6-1#TRMPBFCT-ND,505-LTC6995IS6-1#TRMPBFTR,LTC6995IS6-1#TRMPBFDKR-ND,505-LTC6995IS6-1#TRMPBFDKR,LTC6995IS6-1#TRMPBFTR,-2735-LTC6995IS6-1#TRMPBFTR,505-LTC6995IS6-1#TRMPBFCT,LTC6995IS6-1#TRMPBFDKR,-2735-LTC6995IS6-1#TRMPBFCT
Standard Package 500
Win Source Part Number 1026662-LTC6995IS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6995IS6-1#TRMPBF CAD Model

Description

LTC6995IS6-1#TRMPBF TimerBlox

The LTC6995IS6-1#TRMPBF is a versatile TimerBlox timer from Analog Devices Inc., designed to provide precision timing solutions in a compact, low-power, and easy-to-use package. This device is part of the extensive TimerBlox series, which offers a variety of timing components tailored to meet the requirements of a wide range of applications.

This particular model, the LTC6995IS6-1#TRMPBF, is a programmable timer that can be configured for a range of delay times or frequencies. It integrates an oscillator with a programmable frequency divider and a precision programmable one-shot. The device is capable of generating a wide range of time delays or frequencies, from 1µs to 9.5 hours, making it highly adaptable for different use cases.

The LTC6995IS6-1#TRMPBF operates from a single 2.25V to 5.5V supply and offers a low supply current, which is ideal for battery-powered and portable applications. Its small footprint is courtesy of the 6-lead SOT-23 package, making it suitable for space-constrained designs.

The device is easy to use, requiring only a single resistor to set the time or frequency. Additionally, the LTC6995IS6-1#TRMPBF features a frequency accuracy of ±1% and a temperature stability of ±50ppm/°C, ensuring reliable and consistent performance across a wide temperature range. The timer also provides a CMOS output driver, which can sink or source up to 20mA.

This timer is designed for a variety of applications, including but not limited to, pulse generation, frequency modulation, time delay generation, and event timing. Its robust design also includes a high ESD rating and is specified for operation from -40°C to 125°C, accommodating demanding industrial environments.

In summary, the LTC6995IS6-1#TRMPBF from Analog Devices Inc. is a highly flexible and reliable timing solution that combines ease of use with precision timing capabilities, making it an excellent choice for designers looking for a compact, efficient, and versatile timing component.

You May Also Be Interested in

Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $6.4929
Analog Devices Inc.
IC TRPL DELAY LOCK LOOP 48-LFCSP / IC 85MHz 48-LFCSP-VQ (7x7)
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Lowest to $6.3306
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442
Texas Instruments
IC OSC CLOCK 100MHZ 6QFM / Clock Oscillator IC 100MHz 6-QFM (5x3.2)
Lowest to $40.5496
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / IC
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 50kHz ~ 10MHz TSOT-23-6
Lowest to $6.1314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.8572 $55.7144
5+ $22.8572 $114.2860
7+ $22.1429 $155.0003
10+ $21.4286 $214.2860
13+ $20.7143 $269.2859
17+ $18.5715 $315.7155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,870 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess