EN
  • EN
  • DE

LTC6994CS6-2#TRPBF

Part No LTC6994CS6-2#TRPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Delay Lines
Description IC DELAY BLOCK 8TAP PROG TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Analog Devices Inc.
Series TimerBlox®
Package Tape & Reel
Product Status Active
Number of Taps/Steps 8
Function Programmable
Available Total Delays 1µs ~ 33.6s
Number of Independent Delays 1
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6994
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 880067-LTC6994CS6-2#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6994CS6-2#TRPBF CAD Model

Description

Product Overview: LTC6994CS6-2#TRPBF from Analog Devices Inc.

The LTC6994CS6-2#TRPBF is a versatile timer device from Analog Devices Inc., designed to offer precision timing capabilities in a compact package. This monolithic, programmable silicon delay block can be configured to provide a wide range of delay times, making it an excellent choice for a variety of timing applications.

As part of the TimerBlox® family, the LTC6994CS6-2#TRPBF provides a simple, accurate, and stable solution for generating precise delays and frequencies. The device is characterized by its ease of use, requiring only a single external resistor to set the desired time delay. This feature significantly simplifies the design process and reduces the number of required components, which can be especially beneficial in space-constrained applications.

The LTC6994CS6-2#TRPBF operates over a voltage range of 2.25V to 5.5V and is capable of producing a fixed delay from 1µs to 33.6 seconds, with a timing accuracy of ±1%. The delay time is programmable through an external resistor, and the device's flexibility is further enhanced by its ability to operate in both retriggerable and non-retriggerable modes, making it suitable for various timing tasks such as pulse generation, pulse delay, and pulse width modulation.

Encased in a compact SOT-23 package, the LTC6994CS6-2#TRPBF is designed for optimal thermal performance and minimal board space usage. Its small footprint makes it an ideal choice for portable and miniaturized electronic systems. Additionally, the device features a low supply current of 55µA (at 2.5V), which is beneficial for battery-powered applications where power efficiency is critical.

The LTC6994CS6-2#TRPBF is a robust and reliable component, suitable for a wide range of applications including industrial control systems, automotive electronics, communication devices, and medical equipment. Its combination of precision, programmability, and compactness makes it a valuable addition to any timing-critical design.

With its high performance and ease of use, the LTC6994CS6-2#TRPBF from Analog Devices Inc. stands out as a premier solution for designers looking to implement accurate timing functions with minimal effort and maximum efficiency.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 75NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 15NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8SOIC
Lowest to $29.1045
Maxim Integrated
IC DELAY LINE 10TAP 50NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 50NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 40NS 8UMAX
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2071 $50.4852
26+ $3.9357 $102.3282
40+ $3.8000 $152.0000
57+ $3.5286 $201.1302
74+ $3.3929 $251.0746
93+ $3.2572 $302.9196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,690 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess