EN
  • EN
  • DE

LTC6993HS6-4#TRMPBF

Part No LTC6993HS6-4#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Analog Devices Inc.
Series LTC®6993
Package Tape & Reel
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input No
Propagation Delay 11 ns
Current - Output High, Low 16mA, 16mA
Voltage - Supply 2.25 V ~ 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Base Product Number LTC6993
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names LTC6993HS6-4#TRMPBFCT,-2735-LTC6993HS6-4#TRMPBFCT,-2735-LTC6993HS6-4#TRMPBFDKR,LTC6993HS6-4#TRMPBFTR-ND,505-LTC6993HS6-4#TRMPBFTR,505-LTC6993HS6-4#TRMPBFDKR,LTC6993HS6-4#TRMPBFCT-ND,LTC6993HS6-4#TRMPBFTR,LTC6993HS6-4#TRMPBFDKR-ND,-2735-LTC6993HS6-4#TRMPBFTR,LTC6993HS6-4#TRMPBF-ND,505-LTC6993HS6-4#TRMPBFCT,LTC6993HS6-4#TRMPBFDKR
Standard Package 500
Win Source Part Number 1072663-LTC6993HS6-4#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6993HS6-4#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6993HS6-4#TRMPBF TimerBlox Monostable Pulse Generator

The LTC6993HS6-4#TRMPBF is a versatile monostable pulse generator from Analog Devices Inc., designed to offer precision timing capabilities with minimal external components. This innovative device is part of the TimerBlox® family, which is known for its ease of use and flexibility in timing applications. The LTC6993HS6-4#TRMPBF is specifically engineered to generate a single output pulse with a width determined by an external resistor and capacitor or by an internal programmable setting.

Key Features:

  • Adjustable Pulse Width: The device allows users to set the pulse width from 1μs to 33.6 seconds, providing a wide range of timing intervals suitable for various applications.
  • High Accuracy: It offers a highly accurate pulse width that is stable over temperature and supply variations, ensuring reliable performance in critical timing applications.
  • Low Power Consumption: The LTC6993HS6-4#TRMPBF is optimized for low power operation, making it an ideal choice for battery-powered and portable devices.
  • Single Supply Operation: It operates from a single 2.25V to 5.5V power supply, simplifying power management in system designs.
  • Compact Package: Housed in a compact SOT-23 package, the device is suitable for space-constrained applications.

Applications:

  • Timing delays
  • Pulse generation
  • Frequency discrimination
  • Wake-up timers
  • Watchdog timers
  • Power supply sequencing

The LTC6993HS6-4#TRMPBF is designed with a user-friendly interface that includes an enable input, which can be used to trigger the pulse on-demand or to gate the output pulse. This feature provides additional control for designers who need to synchronize the pulse generation with external events. The device also comes with a divide-by feature that allows the user to extend the pulse width beyond the maximum set by the external components, further enhancing its versatility.

Whether it's for consumer electronics, industrial automation, or communication systems, the LTC6993HS6-4#TRMPBF from Analog Devices Inc. is a reliable and precise solution for your timing needs, ensuring consistent performance while reducing design complexity.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.2540
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
National Semiconductor (TI)
IC MULTIVIBRATOR
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.1943
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7445 $53.9560
19+ $5.5340 $105.1460
28+ $5.3611 $150.1108
39+ $5.1881 $202.3359
50+ $5.0152 $250.7600
67+ $4.4964 $301.2588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,080 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess