Analog Devices Inc. LTC6992IS6-4#TRMPBF TimerBlox: Voltage-Controlled Silicon Oscillator
The LTC6992IS6-4#TRMPBF is a highly versatile silicon oscillator from Analog Devices Inc., part of their TimerBlox series, which provides a precision, programmable frequency output in a compact, surface-mount package. This particular model is a voltage-controlled pulse width modulation (PWM) device that offers a wide range of features and is designed to be easily integrated into various applications requiring a stable and adjustable clock source.
Key Features:
- Programmable frequency range from 3.81Hz to 1MHz
- Frequency can be controlled via a voltage input (VCTRL)
- Pulse width modulation range from 0% to 100%
- High frequency accuracy and stability
- Low power consumption
- Supply voltage range from 2.25V to 5.5V
- CMOS output driver
- Compact 6-pin ThinSOT package
- Temperature range: -40°C to 125°C
- RoHS compliant and lead-free
The LTC6992IS6-4#TRMPBF is designed to provide a precise PWM output which can be adjusted by an external control voltage. This feature makes it an ideal solution for applications that require variable frequency control, such as motor control, LED dimming, and signal generation. Its high-frequency stability and accuracy ensure reliable performance in critical applications.
Its low power consumption makes it suitable for battery-powered devices, while the wide supply voltage range offers flexibility in system design. The CMOS output driver ensures compatibility with a variety of digital circuits.
Engineers will appreciate the ease of use provided by the LTC6992IS6-4#TRMPBF. With minimal external components required, this device simplifies the design process and helps reduce time to market. Additionally, its small ThinSOT package allows for integration into space-constrained applications without sacrificing performance.
As an Analog Devices Inc. product, the LTC6992IS6-4#TRMPBF benefits from the company's reputation for high-quality, reliable components. Whether for industrial, automotive, or consumer electronics, this voltage-controlled oscillator offers a flexible and efficient solution for a wide range of PWM applications.