EN
  • EN
  • DE

LTC6820IMS#TRPBF

Part No LTC6820IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 16MSOP / Isolated Communications Interface Interface 16-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Analog Devices Inc.
Series isoSPI
Package Tape & Reel
Product Status Active
Applications Isolated Communications Interface
Interface SPI
Voltage - Supply 2.7V ~ 5.5V
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Mounting Type Surface Mount
Base Product Number LTC6820
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847997-LTC6820IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6820IMS#TRPBF CAD Model

Description

Product Overview: LTC6820IMS#TRPBF

The LTC6820IMS#TRPBF is a state-of-the-art high-speed transceiver module from Analog Devices Inc., designed to facilitate communication between devices over long distances and in electrically noisy environments. This innovative product is part of the ISO SPI series, which is renowned for its robust performance in industrial applications where signal integrity and reliability are paramount.

Key Features

  • High-Speed Interface: The LTC6820IMS#TRPBF provides a high-speed SPI interface that can operate at up to 1Mbps, enabling fast data transfer between devices.
  • Long-Distance Communication: With the ability to communicate over distances up to 100 meters, this transceiver is ideal for applications requiring extended reach without compromising on speed.
  • Noise Immunity: The device is designed to withstand high levels of electrical noise, making it suitable for use in harsh industrial environments.
  • Low Power Consumption: It operates with a low quiescent current, which is crucial for power-sensitive applications.
  • Temperature Range: The LTC6820IMS#TRPBF operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.

Applications

The LTC6820IMS#TRPBF is versatile and can be used in a wide range of applications, such as:

  • Automotive control systems
  • Industrial automation and control
  • Robotics
  • Data acquisition systems
  • Remote sensor interfaces

Product Specifications

This transceiver module comes in a compact MSOP-10 package, which is suitable for space-constrained applications. It has a supply voltage range of 3.0V to 5.5V, making it compatible with a variety of logic levels and power supplies. The LTC6820IMS#TRPBF also features a differential interface that reduces the effects of common-mode noise and enhances data integrity.

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6820IMS#TRPBF is no exception. It is built to meet rigorous standards, ensuring that it performs consistently over time and under different conditions. The product is available in tape and reel packaging, denoted by the suffix TRPBF, which facilitates efficient assembly for high-volume production.

With its robust feature set and proven reliability, the LTC6820IMS#TRPBF from Analog Devices Inc. is an excellent choice for designers looking to implement a high-speed, long-distance communication solution in their electronic systems.

You May Also Be Interested in

Altera
Specialized RoHS
Lowest to $10.1866
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
Texas Instruments
Specialized RoHS
Lowest to $1.3098
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8016 $53.2224
29+ $3.5610 $103.2690
44+ $3.4407 $151.3908
63+ $3.2000 $201.6000
82+ $3.0797 $252.5354
102+ $2.9594 $301.8588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,290 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess