The LTC6811IG-1#3ZZPBF is a highly advanced, multicell battery stack monitor from Analog Devices Inc., a leader in high-performance analog technology. This sophisticated integrated circuit (IC) is designed to accurately measure up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. It is an essential component for managing rechargeable battery packs in electric vehicles (EVs), hybrid electric vehicles (HEVs), and energy storage systems, ensuring safety, reliability, and longevity of the battery system.
Key Features
- Multi-Cell Monitoring: Capable of monitoring up to 12 series-connected cells with individual cell voltage measurement for precise battery management.
- High Accuracy: Offers a total measurement error under 1.2mV, providing reliable data for critical applications.
- Robust Communication: Features an isoSPI interface for high-speed, RF-immune communication, ensuring data integrity in noisy environments.
- Multiple Configuration Options: Supports various configurations, including daisy-chaining multiple devices for monitoring larger battery stacks.
- Temperature Measurements: Includes temperature monitoring capabilities to protect against overheating and to optimize battery performance.
- Integrated Balancing: Comes with onboard passive balancing for each cell, promoting equal charge distribution and extending battery life.
- Durable Design: Encased in a robust package suited for harsh automotive and industrial environments.
Applications
- Electric and Hybrid Electric Vehicles
- Backup Power Systems
- Grid Energy Storage
- Uninterruptible Power Supplies (UPS)
Technical Specifications
| Parameter |
Value |
| Cell Voltage Measurement Range |
0V to 5V |
| Operating Temperature Range |
-40°C to 125°C |
| Package Type |
SSOP-48 (Shrink Small Outline Package) |
| Communication Interface |
isoSPI |
The LTC6811IG-1#3ZZPBF is a testament to Analog Devices Inc.'s commitment to providing advanced solutions for energy management and battery monitoring. Its precision, coupled with its robust feature set, makes it an indispensable component for any application requiring reliable battery monitoring and maintenance.