EN
  • EN
  • DE

LTC6811HG-2#PBF

Part No LTC6811HG-2#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP  /  Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Battery Management
Mfr Analog Devices Inc.
Package Tube
Function Battery Monitor
Battery Chemistry Multi-Chemistry
Number of Cells 1 ~ 12
Fault Protection Over Temperature
Interface SPI
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 48-FSOP (0.209", 5.30mm Width)
Supplier Device Package 48-SSOP
Base Product Number LTC6811
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LTC6811HG-2#PBF,-2735-LTC6811HG-2#PBF,LTC6811HG-2#PBF-ND
Standard Package 37
Win Source Part Number 1030004-LTC6811HG-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6811HG-2#PBF CAD Model

Description

The LTC6811HG-2#PBF is a highly advanced, multicell battery stack monitor that ensures safe and accurate operation of lithium-ion batteries. Manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits, this product is specifically designed for the precise monitoring of voltage and temperature in hybrid/electric vehicles, energy storage systems, and other applications requiring a high level of battery reliability and safety.

Key Features:

  • Voltage Measurement: Capable of measuring up to 12 series-connected battery cells with a total measurement error under 2.2mV.
  • High Voltage Capability: Designed to withstand and accurately monitor cell voltages up to 5V, making it suitable for most battery chemistries.
  • Temperature Monitoring: Integrated temperature sensing for monitoring cell temperatures, ensuring safe operation under various conditions.
  • Robust Communication: Features a reliable high-speed ISO-SPI interface for data communication up to 1Mbps, enhancing noise immunity and distance between the battery stack and the host controller.
  • Configurable: Offers a range of configurable settings for balance control, discharge, and other critical battery management functions.
  • Daisy Chain Capability: Multiple LTC6811 devices can be connected in a daisy-chain configuration for monitoring long strings of series-connected batteries.
  • Durable Design: The LTC6811HG-2#PBF comes in a robust, lead-free, and RoHS-compliant package suitable for harsh automotive and industrial environments.

Applications:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)

With its precise monitoring and comprehensive protective features, the LTC6811HG-2#PBF from Analog Devices Inc. is an essential component for any system requiring reliable battery management. Its advanced capabilities ensure the longevity and efficiency of battery packs, contributing to the overall performance and safety of the application it serves.

You May Also Be Interested in

Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2831 $62.5662
4+ $25.6682 $102.6728
7+ $24.8661 $174.0627
9+ $24.0640 $216.5760
11+ $23.2618 $255.8798
15+ $20.8554 $312.8310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess