EN
  • EN
  • DE

LTC6804HG-1#3ZZPBF

Part No LTC6804HG-1#3ZZPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Battery Battery Monitor IC Multi-Chemistry 48-SSOP
Manufacturer Analog Devices Inc.
Series Automotive
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 48-FSOP (0.209", 5.30mm Width)
Case / Package 48-SSOP
Family Name LTC6804
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 37
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880018-LTC6804HG-1#3ZZPBF
Ultra Librarian 3D Model Ultra Librarian LTC6804HG-1#3ZZPBF CAD Model

Description

Analog Devices Inc. LTC6804HG-1#3ZZPBF

The LTC6804HG-1#3ZZPBF is a high-performance, multicell battery stack monitor from Analog Devices Inc., designed to ensure the safe and efficient operation of rechargeable battery systems. This precision integrated circuit (IC) is an essential component for energy storage applications ranging from electric vehicles to grid storage and portable electronics, where monitoring the health and state of each battery cell is crucial for both performance and safety.

Key Features:

  • Multi-Cell Monitoring: Capable of monitoring up to 12 individual battery cells connected in series, the LTC6804HG-1#3ZZPBF provides comprehensive voltage monitoring with a measurement accuracy of 0.04%. This precision is vital for balancing cell states and extending the overall battery pack life.
  • Robust Communication: The device uses a proprietary 2-wire interface (isoSPI) for high-speed, RF-immune communication. This ensures reliable data transfer even in noisy environments typically found in industrial and automotive settings.
  • Temperature Monitoring: Alongside voltage measurement, the IC supports external temperature sensing, which is critical for detecting and managing heat-related issues that could otherwise compromise battery performance and safety.
  • Daisy Chain Capability: For larger battery stacks, multiple LTC6804HG-1#3ZZPBF chips can be daisy-chained. This scalability allows for the management of large numbers of cells with ease and efficiency.
  • High Voltage Tolerance: The device is engineered to withstand high voltage environments, being tolerant to up to 1000V, which is common in large battery stacks and high-energy applications.

Package and Durability:

The LTC6804HG-1#3ZZPBF comes in a robust, surface-mountable package that is designed to meet the demands of harsh environments. It operates over a wide temperature range, ensuring consistent performance under varying conditions. The device's compact form factor also allows for a more streamlined integration into battery management systems (BMS).

Applications:

  • Electric and Hybrid Electric Vehicles (EV/HEV)
  • Energy Storage Systems
  • Backup Power Systems
  • Uninterruptible Power Supplies (UPS)
  • Portable Power Tools

With its advanced features and robust design, the LTC6804HG-1#3ZZPBF from Analog Devices Inc. is an indispensable component for modern battery management solutions, ensuring safety, efficiency, and longevity of battery-operated systems.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC ADV BATTERY MONITOR 8-TSSOP
Lowest to $1.5480
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $12.2173
Texas Instruments
IC BATTERY PWR MONITOR 8-SOIC
Lowest to $28.0306
Texas Instruments
IC LI+ CHARGER FRONT END 8WSON
Lowest to $2.4500
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Texas Instruments
THREE-OR FOUR-CELL LITHIUM-ION PROTECTOR CIRCUIT
Lowest to $0.5240
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $6.9872

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.2148 $80.4296
4+ $32.9968 $131.9872
5+ $31.9656 $159.8280
7+ $30.9345 $216.5415
9+ $29.9033 $269.1297
12+ $26.8099 $321.7188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess