EN
  • EN
  • DE

LTC6803IG-4#TRPBF

Part No LTC6803IG-4#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Battery Management
Description IC BATT MON MULTI 1-12C 44SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Battery IC
Manufacturer Analog Devices Inc.
Package Reel - TR
Family Name LTC6803
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-LTC6803IG-4#TRPBFCT, 505-LTC6803IG-4#TRPBFTR, LTC6803IG-4#TRPBF-ND, 505-LTC6803IG-4#TRPBFDKR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 880017-LTC6803IG-4#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6803IG-4#TRPBF CAD Model

Description

Analog Devices Inc. LTC6803IG-4#TRPBF Multicell Battery Monitor

The LTC6803IG-4#TRPBF is a high-performance multicell battery stack monitor that can measure up to 12 series-connected battery cells with a total measurement error of less than 1.2mV. Manufactured by Analog Devices Inc., this integrated circuit is specifically designed to withstand the harsh environments of automotive, industrial, and high-reliability applications.

With an operating voltage range of 4.5V to 60V, the LTC6803IG-4#TRPBF is versatile and can accommodate a wide variety of battery chemistries. It features a robust communication interface that can be daisy-chained with additional LTC6803 devices, enabling the monitoring of an extended number of cells in large battery stacks.

The precision of the LTC6803IG-4#TRPBF ensures accurate voltage measurements, which is critical for the performance and longevity of battery systems. It is particularly beneficial for electric vehicles, energy storage systems, and backup power applications where precise battery management is required.

Key features of the LTC6803IG-4#TRPBF include:

  • Simultaneous sampling and measurement of all cells
  • 1.2mV maximum total measurement error
  • Cell voltage monitoring range: 0V to 5V
  • Up to 1MHz isoSPI™ interface for high-speed, RF-immune, long-distance communications
  • Passive cell balancing with individual cell balance timer
  • Configurable overvoltage and undervoltage thresholds
  • Low power, sleep, and shutdown modes to minimize battery drain
  • Thermally enhanced 44-lead plastic SSOP package

The LTC6803IG-4#TRPBF also includes a proprietary isoSPI interface, which provides galvanic isolation and noise immunity, ensuring reliable data transfer even in electrically noisy environments. The device's small form factor and integrated functionality make it an ideal solution for compact, high-density battery pack designs.

Overall, the LTC6803IG-4#TRPBF by Analog Devices Inc. is a sophisticated battery monitoring solution that offers high accuracy, reliability, and a comprehensive set of features to support advanced battery management systems.

You May Also Be Interested in

Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC BATTERY PWR MONITOR 8-TSSOP
Lowest to $11.0258
Texas Instruments
IC GAS GAUGE FOR BQ29330 30TSSOP
Lowest to $13.7474
Texas Instruments
IC LI+ CHARGER FRONT END 8-SON
Lowest to $1.4070
Texas Instruments
Need more? Email Us
Texas Instruments
IC GAS GAUGE 20 TSSOP
Lowest to $17.4233
Texas Instruments
Voltage Protection for 2-Series, 3-Series, or 4-Series Cell Li-Ion Batteries (Second-Level Protection)
Lowest to $2.2174
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6163 $67.2326
5+ $27.5826 $137.9130
7+ $26.7209 $187.0463
9+ $25.8581 $232.7229
12+ $24.9965 $299.9580
16+ $22.4105 $358.5680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,690 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess