EN
  • EN
  • DE

LTC6655BHMS8-2.5#TRPBF

Part No LTC6655BHMS8-2.5#TRPBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.025% 8MSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Series Voltage Reference IC Fixed 2.5V V ±0.025% 8-MSOP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name LTC6655
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LTC6655BHMS8-2.5#TRPBFDKR, LTC6655BHMS8-2.5#TRPBFTR, LTC6655BHMS8-2.5#TRPBF-ND, LTC6655BHMS8-2.5#TRPBFCT
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844135-LTC6655BHMS8-2.5#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6655BHMS8-2.5#TRPBF CAD Model

Description

Product Overview: LTC6655BHMS8-2.5#TRPBF

The LTC6655BHMS8-2.5#TRPBF is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., designed to ensure stability and accuracy in a wide range of applications. This component is part of the LTC6655 series, which is known for its exceptional performance in terms of maintaining a stable voltage over time, temperature, and varying supply voltages.

Key Features

  • Output Voltage: 2.5V – This voltage reference provides a fixed output of 2.5 volts, which is a common reference voltage for many analog circuits.
  • High Accuracy: Initial accuracy is ensured to be within ±0.025% at 25°C, making it suitable for precision applications.
  • Low Temperature Coefficient: With a temperature coefficient as low as 2ppm/°C, the LTC6655BHMS8-2.5#TRPBF exhibits minimal deviation across a wide temperature range, ensuring consistent performance.
  • Low Noise: It offers an exceptionally low noise performance of 1.25ppm P-P (0.1Hz to 10Hz), which is critical for sensitive electronic applications.
  • Long-Term Stability: The device demonstrates excellent long-term stability, making it reliable for use in systems that require a consistent reference over time.
  • Supply Range: Operates from a supply voltage range of 2.7V to 5.5V, providing flexibility in various power supply conditions.
  • Package: Housed in an 8-lead MSOP package that is RoHS compliant and suitable for space-constrained applications.

Applications

The LTC6655BHMS8-2.5#TRPBF is ideal for high-precision applications, including:

  • High-resolution Analog-to-Digital (A/D) and Digital-to-Analog (D/A) converters
  • Portable test instruments
  • Medical equipment
  • Automotive control systems
  • Industrial process control systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality, and the LTC6655BHMS8-2.5#TRPBF is no exception. It is designed to meet high standards of reliability for critical applications where precision is paramount. The device's robust design ensures that it can withstand harsh industrial environments while maintaining its accuracy and performance.

Ordering Information

The product is available in tape and reel packaging, with the suffix "TRPBF" indicating lead-free, RoHS-compliant packaging. This ensures that the product is suitable for environmentally sensitive applications and complies with global environmental standards.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8138 $55.2552
9+ $11.3344 $102.0096
14+ $10.9802 $153.7228
19+ $10.6260 $201.8940
25+ $10.2718 $256.7950
33+ $9.2092 $303.9036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,780 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess