EN
  • EN
  • DE

LTC6561HUF#WPBF

Part No LTC6561HUF#WPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description 4 CHANNEL TRANSIMPEDANCE AMPLIFI / Transimpedance Amplifier IC LIDAR, Industrial Imaging 24-QFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Special Purpose
Mfr Analog Devices Inc.
Package Tube
Type Transimpedance Amplifier
Applications LIDAR, Industrial Imaging
Mounting SMD (SMT)
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-QFN (4x4)
Base Product Number LTC6561
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names -2735-LTC6561HUF#WPBF,161-LTC6561HUF#WPBF
Standard Package 91
Win Source Part Number 1009691-LTC6561HUF#WPBF
Ultra Librarian 3D Model Ultra Librarian LTC6561HUF#WPBF CAD Model

Description

The LTC6561HUF#WPBF is a high-performance transimpedance amplifier (TIA) designed and manufactured by Analog Devices Inc., a leader in the field of high-precision electronic components. This TIA is specifically engineered to handle a wide range of photodiode currents, making it an ideal choice for a variety of optical sensing applications.

Key Features

  • Wide Bandwidth: The LTC6561HUF#WPBF boasts a wide bandwidth, enabling it to process high-speed signals efficiently. This feature is crucial for applications requiring fast response times and high data rates.
  • Low Noise Performance: With its low noise characteristics, this TIA ensures a high signal-to-noise ratio, which is vital for precision measurements and high-quality signal acquisition.
  • Adjustable Gain: The device offers adjustable gain settings, allowing users to tailor the amplifier's performance to the specific needs of their application.
  • Single Supply Operation: The LTC6561HUF#WPBF can operate on a single supply, simplifying power management and circuit design.

Applications

This transimpedance amplifier is suitable for a wide range of applications, including:

  • Optical communication systems
  • High-speed photodetectors
  • LIDAR (Light Detection and Ranging) systems
  • Medical diagnostic equipment
  • Scientific instrumentation

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the LTC6561HUF#WPBF is no exception. It is built to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments. The device is available in a compact QFN package, which is designed for space-constrained applications while providing robust thermal performance.

Conclusion

The LTC6561HUF#WPBF from Analog Devices Inc. is a top-tier transimpedance amplifier that combines high-speed, low-noise operation with the flexibility and reliability required for advanced optical sensing applications. Its versatile features and robust design make it an excellent choice for designers looking to enhance the performance of their optical systems.

You May Also Be Interested in

Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
2.5GBPS, +3V TO +5.5V, WIDE DYNA
Lowest to $2.8644
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
ON Semiconductor
ANALOG CIRCUIT
Lowest to $4.0806
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420
Maxim Integrated
3.3V TRANSIMPEDANCE PREAMPLIFIER
Lowest to $83.0919
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $12.0570

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess