EN
  • EN
  • DE

LTC6268HS8#PBF

Part No LTC6268HS8#PBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 1 CIRCUIT 8SO / J-FET Amplifier 1 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Amplifier Type J-FET
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 400V/µs
Gain Bandwidth Product 500 MHz
-3db Bandwidth 350 MHz
Current - Input Bias 4 pA
Voltage - Input Offset 200 µV
Current - Supply 16.5mA
Voltage - Supply Span (Min) 3.1 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC6268
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 505-LTC6268HS8#PBF,LTC6268HS8#PBF-ND,-2735-LTC6268HS8#PBF
Standard Package 100
Win Source Part Number 1197152-LTC6268HS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC6268HS8#PBF CAD Model

Description

Product Overview: LTC6268HS8#PBF from Analog Devices Inc.

The LTC6268HS8#PBF is a high-speed, ultra-low bias current FET input operational amplifier produced by Analog Devices Inc., a leader in high-performance analog technology. This cutting-edge product is designed to cater to a broad range of applications, including photodiode amplification, high-impedance sensor amplifiers, and fast transimpedance amplifiers. It stands out in the market for its exceptional performance in handling small signals in the presence of large capacitive loads.

Key Features

  • Ultra-Low Input Bias Current: The LTC6268HS8#PBF boasts an ultra-low input bias current of 3fA (typical), making it ideal for applications requiring high-impedance inputs without significant signal distortion.
  • High-Speed Performance: With a gain bandwidth product of 500MHz, this op-amp ensures high-speed signal processing, providing quick response times for fast-moving signals.
  • Low Input Capacitance: The device features a low input capacitance of 0.45pF, which minimizes the effects of parasitic capacitance, improving signal integrity and response.
  • Wide Supply Range: The LTC6268HS8#PBF operates over a wide supply range from 3.1V to 11V, offering flexibility in various circuit designs and ensuring compatibility with a broad spectrum of power sources.
  • Robust Output Drive: Capable of driving capacitive loads up to 10nF, this op-amp can handle demanding applications that require a strong drive capability without compromising performance.

Applications

The LTC6268HS8#PBF is versatile and well-suited for a variety of applications that require precision and efficiency. It is particularly useful in:

  • Photodiode Amplifier Circuits
  • Transimpedance Amplifiers
  • High-Impedance Buffer Amplifiers
  • Medical Instrumentation
  • A/D Converter Drivers

With its low noise and high fidelity, the LTC6268HS8#PBF is an excellent choice for designers looking to enhance the performance of their high-speed signal processing systems. Its compact SO-8 package allows for easy integration into space-constrained applications, while its robust design ensures reliable operation even in harsh conditions.

Overall, the LTC6268HS8#PBF from Analog Devices Inc. represents a blend of performance, versatility, and reliability, making it a top choice for engineers and designers who demand the best in operational amplifier technology.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1112 $54.3336
7+ $14.8605 $104.0235
11+ $14.3961 $158.3571
15+ $13.9317 $208.9755
19+ $13.4673 $255.8787
25+ $12.0742 $301.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess