Analog Devices Inc. presents the LTC6268HS6-10#TRMPBF, a cutting-edge, ultra-low bias current FET input operational amplifier. This high-speed op-amp is designed to cater to applications demanding high-precision signal processing, combining speed, low noise, and minimal power consumption. It's an ideal choice for photodiode amplifiers, high-impedance sensor amplifiers, and fast transimpedance amplifiers, among other sensitive electronic applications.
Key Features
- Ultra-Low Bias Current: With a bias current of 3fA, this op-amp is optimized for applications requiring the utmost accuracy and minimal signal disturbance.
- High-Speed Performance: The LTC6268HS6-10#TRMPBF boasts a gain bandwidth product of 500MHz, ensuring high-speed signal processing capabilities.
- Low Noise: A low input voltage noise of 4.3nV/√Hz makes this amplifier suitable for noise-sensitive applications.
- Wide Supply Range: It operates effectively with a supply voltage range from 3.1V to 5.25V, offering flexibility in various circuit designs.
- Power Efficiency: This op-amp consumes only 16.5mA of quiescent current, which is beneficial for power-sensitive applications.
- Robust Packaging: The LTC6268HS6-10#TRMPBF comes in a compact TSOT-23 package, which is ideal for space-constrained applications.
Applications
The exceptional performance characteristics of the LTC6268HS6-10#TRMPBF make it suitable for a wide range of applications, including:
- Photodiode Amplifiers
- High-Impedance Sensor Amplifiers
- Fast Transimpedance Amplifiers
- Medical Instrumentation
- Test Equipment
- A/D Converter Drivers
Quality and Reliability
As with all Analog Devices Inc. products, the LTC6268HS6-10#TRMPBF is manufactured to the highest quality standards, ensuring reliability and performance consistency. With its exceptional features and robust design, this operational amplifier is a top-tier component for precision electronic designs.