EN
  • EN
  • DE

LTC6253IDC#TRMPBF

Part No LTC6253IDC#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Op Amp Dual Low Power Amplifier R-R I/O ±2.625V/5.25V Automotive 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

-3db Bandwidth 400 MHz
Bandwidth 400 MHz
Mounting SMD (SMT)
Case / Package DFN
Common Mode Rejection Ratio 85 dB
Gain Bandwidth Product 720 MHz
Height 800 µm
Input Bias Current 1.4 µA
Input Offset Voltage (Vos) 100 µV
Lead Free Yes
Max Dual Supply Voltage 2.625 V
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.25 V
Min Dual Supply Voltage 1.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Number of Channels 2
Number of Circuits 2
Number of Elements 2
Number of Pins 8
Operating Supply Current 4.25 mA
Output Current per Channel 100 mA
Power Supply Rejection Ratio (PSRR) 68 dB
RoHS Compliant
Schedule B 8542330000
Slew Rate 280 V/µs
Voltage Gain 95.56 dB
Win Source Part Number 1072603-LTC6253IDC#TRMPBF
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC6253IDC#TRMPBF CAD Model

Description

Product Overview: LTC6253IDC#TRMPBF from Analog Devices Inc.

The LTC6253IDC#TRMPBF is a high-performance, low-power operational amplifier from Analog Devices Inc., designed to meet the requirements of a wide range of signal processing applications. This op-amp boasts a unique combination of speed, precision, and low power consumption, making it an ideal choice for battery-powered systems, portable devices, and other applications where efficiency is paramount.

Key Features

  • High-Speed Performance: The LTC6253IDC#TRMPBF offers a gain bandwidth product of 6.5MHz and a slew rate of 1.8V/µs, ensuring fast and accurate response in high-frequency applications.
  • Low Power Consumption: With a supply current of just 60µA per amplifier, this op-amp is optimized for power-sensitive designs, extending battery life without compromising performance.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, making it suitable for single-supply operations as well as dual-supply applications.
  • Low Offset Voltage: The device features a low input offset voltage of 400µV max, which enhances the accuracy of signal processing tasks.
  • Wide Supply Range: It operates with a supply voltage range from 1.8V to 5.25V, accommodating a variety of power sources and system requirements.

Applications

The LTC6253IDC#TRMPBF is versatile and can be used in a multitude of applications, including:

  • Portable Instrumentation
  • Medical Devices
  • Sensor Interfaces
  • Active Filters
  • Data Acquisition Systems
  • Battery-Powered Applications
  • Analog to Digital Converter (ADC) Buffer

Package and Quality

This op-amp comes in a compact, 6-lead DFN package, which is suitable for space-constrained applications. Additionally, its part number ending with "TRMPBF" indicates that it is provided in tape and reel packaging for automated manufacturing processes, and that it is lead-free ("Pb-free"), complying with RoHS standards for environmental safety.

The LTC6253IDC#TRMPBF from Analog Devices Inc. represents a blend of cutting-edge technology and design excellence, ensuring reliable and efficient performance for sophisticated electronic systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $27.2427 $54.4854
5+ $22.3530 $111.7650
7+ $21.6545 $151.5815
10+ $20.9559 $209.5590
13+ $20.2574 $263.3462
17+ $18.1618 $308.7506
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess