EN
  • EN
  • DE

LTC6248IMS#TRPBF

Part No LTC6248IMS#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 90V/µs
Gain Bandwidth Product 180 MHz
-3db Bandwidth 120 MHz
Current - Input Bias 400 nA
Voltage - Input Offset 100 µV
Current - Supply 1.25mA (x4 Channels)
Current - Output / Channel 100 mA
Voltage - Supply Span (Min) 2.5 V
Voltage - Supply Span (Max) 5.25 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-TFSOP (0.118", 3.00mm Width)
Supplier Device Package 16-MSOP
Base Product Number LTC6248
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 879973-LTC6248IMS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6248IMS#TRPBF CAD Model

Description

Introducing the LTC6248IMS#TRPBF High-Speed Operational Amplifier

The LTC6248IMS#TRPBF is a cutting-edge, high-speed operational amplifier (op-amp) from Analog Devices Inc., a company renowned for its high-performance analog ICs and embedded processors. This op-amp is specifically designed to address the needs of a wide array of applications, including active filtering, fast amplifiers, and high-speed integrators.

Key Features

  • High-Speed Performance: The LTC6248IMS#TRPBF boasts a gain bandwidth product of 180MHz, which is ideal for high-frequency signal processing applications.
  • Low Noise: With a low input noise voltage of just 1.9nV/√Hz, this op-amp ensures a clean and precise signal amplification, making it suitable for sensitive measurement and audio applications.
  • Power Efficiency: The device operates with a supply voltage range from 2.8V to 11V and offers a low quiescent current of 1mA per amplifier, striking a balance between speed and power consumption.
  • Rail-to-Rail Output: The LTC6248IMS#TRPBF can swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Stability: It is stable with capacitive loads as large as 10nF, which is a significant advantage in driving capacitive loads without oscillation.
  • Robust Packaging: The device is available in an MSOP package, which is suitable for space-constrained applications.

Applications

The LTC6248IMS#TRPBF is versatile and can be used in various market segments and applications, such as:

  • Telecommunications
  • Medical instrumentation
  • Professional audio equipment
  • Analog to digital converters (ADC) drivers
  • Video and imaging systems
  • Active filters and buffers

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The LTC6248IMS#TRPBF is no exception and is designed to meet the rigorous standards of the industry, ensuring reliable performance across a broad range of operating conditions.

In summary, the LTC6248IMS#TRPBF from Analog Devices Inc. is a high-speed, low-noise, and power-efficient operational amplifier that is well-suited for a variety of demanding applications where precision and speed are critical. Its robust feature set and flexible operation make it an excellent choice for designers looking to optimize their signal processing requirements.

You May Also Be Interested in

Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.5008 $66.0032
8+ $13.5391 $108.3128
12+ $13.1160 $157.3920
16+ $12.6929 $203.0864
21+ $12.2698 $257.6658
28+ $11.0006 $308.0168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 170 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess