EN
  • EN
  • DE

LTC6247HTS8#TRPBF

Part No LTC6247HTS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197203-LTC6247HTS8#TRPBF
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Number of Circuits 2
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case SOT-23-8 Thin, TSOT-23-8
Supplier Device Package TSOT-23-8
Ultra Librarian 3D Model Ultra Librarian LTC6247HTS8#TRPBF CAD Model

Description

Product Overview: LTC6247HTS8#TRPBF from Analog Devices Inc.

The LTC6247HTS8#TRPBF is a high-performance, low-noise operational amplifier from Analog Devices Inc., designed to meet the needs of a wide range of applications that require precision and stability. This op-amp is part of a family of dual and quad operational amplifiers which feature low offset voltage, low input bias current, and high speed operation.

With its low noise characteristics and fast settling time, the LTC6247HTS8#TRPBF is ideal for high-speed signal conditioning, filtering, and data acquisition systems. The device operates over a wide supply range of 2.8V to 11V (±1.4V to ±5.5V), allowing it to be used in both single-supply and split-supply configurations, providing design flexibility to engineers.

Key Features:

  • High Speed: The LTC6247HTS8#TRPBF boasts a gain-bandwidth product of 50MHz, which is suitable for high-frequency signal processing applications.
  • Low Noise: With a low input-referred noise voltage of 8.5nV/√Hz, this op-amp is perfect for applications requiring low-noise performance.
  • Low Offset Voltage: The device features a low input offset voltage, which enhances the accuracy of the signal processing.
  • Power Efficiency: The LTC6247HTS8#TRPBF has a quiescent current of 1mA per amplifier, making it an energy-efficient choice for battery-powered devices.
  • Operating Temperature Range: This op-amp is designed to operate reliably in extreme temperatures, with an operating range from -40°C to 125°C.
  • Package: It is available in a compact TSOT-23 package, which is suitable for space-constrained applications.

Applications:

The LTC6247HTS8#TRPBF is a versatile component that can be used in various applications, including:

  • Active Filters
  • Data Acquisition Systems
  • Medical Instrumentation
  • Driving A/D Converters
  • Buffering DAC Outputs
  • Audio Applications

Overall, the LTC6247HTS8#TRPBF from Analog Devices Inc. is a high-quality operational amplifier that offers a balance of speed, precision, and low-noise operation, making it a solid choice for designers looking to enhance system performance in a range of electronic applications.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8082 $54.6574
16+ $6.4067 $102.5072
25+ $6.2065 $155.1625
34+ $6.0063 $204.2142
44+ $5.8061 $255.4684
58+ $5.2055 $301.9190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,939 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess