EN
  • EN
  • DE

LTC6246CS6#TRMPBF

Part No LTC6246CS6#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001433-LTC6246CS6#TRMPBF
Win Source Part Number Cross
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 90V/µs
Gain Bandwidth Product 180 MHz
-3db Bandwidth 120 MHz
Ultra Librarian 3D Model Ultra Librarian LTC6246CS6#TRMPBF CAD Model

Description

The LTC6246CS6#TRMPBF is a high-speed, low-noise operational amplifier from Analog Devices Inc., designed to deliver exceptional performance for a wide range of applications. This op-amp is part of the LTC6246 family, which is known for its low power consumption and high precision, making it an ideal choice for battery-powered systems and portable devices.

Key Features

  • High-Speed Operation: The LTC6246CS6#TRMPBF boasts a gain bandwidth product of 180MHz, ensuring fast response times and accurate signal processing in high-frequency applications.
  • Low Noise: With a low input-referred noise density of 8.5nV/√Hz, this op-amp is suitable for sensitive applications where noise performance is critical.
  • Rail-to-Rail Output: The device features a rail-to-rail output stage, which allows for a wide dynamic range and is particularly useful when operating with low supply voltages.
  • Low Power Consumption: The LTC6246CS6#TRMPBF operates with a supply current of just 1.2mA, contributing to energy efficiency in your circuit designs.
  • Wide Supply Range: It supports a wide supply voltage range from 2.8V to 11V, accommodating various application requirements and simplifying power supply design.
  • Compact Package: Housed in a space-saving SOT-23 package, this op-amp is ideal for space-constrained applications.

Applications

The LTC6246CS6#TRMPBF is versatile and can be used in multiple applications, including:

  • Active Filters
  • Fast Amplifiers
  • Buffer Amplifiers
  • Data Acquisition Systems
  • Medical Instrumentation
  • Driving A/D Converters

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the LTC6246CS6#TRMPBF is no exception. It is designed to meet strict industry standards, ensuring stable performance over its lifetime, and is available in a tape and reel package for ease of manufacturing and assembly.

Conclusion

Overall, the LTC6246CS6#TRMPBF operational amplifier is a high-performance solution that combines speed, precision, and low power consumption. Its compact form factor and robust feature set make it an excellent choice for designers looking to enhance the performance of their signal processing systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.2090 $58.2090
3+ $47.7612 $143.2836
4+ $46.2687 $185.0748
5+ $44.7762 $223.8810
6+ $43.2836 $259.7016
8+ $38.8060 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess