EN
  • EN
  • DE

LTC6241HVCS8#TRPBF

Part No LTC6241HVCS8#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8SO / CMOS Amplifier 2 Circuit Rail-to-Rail 8-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type CMOS
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 10V/µs
Gain Bandwidth Product 18 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 50 µV
Current - Supply 2.5mA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 2.8 V
Voltage - Supply Span (Max) 11 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SO
Base Product Number LTC6241
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names LTC6241HVCS8#TRPBF-ND,LTC6241HVCS8#TRPBFCT,LTC6241HVCS8#TRPBFDKR,LTC6241HVCS8#TRPBFTR
Standard Package 2,500
Win Source Part Number 1148716-LTC6241HVCS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6241HVCS8#TRPBF CAD Model

Description

Introducing the LTC6241HVCS8#TRPBF from Analog Devices Inc.

The LTC6241HVCS8#TRPBF is a high-performance, low-noise, low-power operational amplifier (op-amp) that is part of Analog Devices Inc.'s precision product lineup. This op-amp is designed to meet the needs of a wide array of applications, ranging from medical instrumentation to industrial process control and automotive systems. Its high voltage capability and robust design make it an ideal choice for engineers looking to enhance the performance of their circuits.

Key Features

  • Extended Operating Range: The LTC6241HVCS8#TRPBF can operate at supply voltages from 2.8V up to 11V, providing designers with the flexibility to use it in systems with varying power requirements.
  • Low Noise Performance: With its low input noise density of just 1.1nV/√Hz at 1kHz, this op-amp is perfect for applications where a clean signal is critical.
  • Power Efficiency: The device boasts a low quiescent current of only 1mA per amplifier, making it suitable for battery-powered devices and energy-sensitive applications.
  • High Output Drive: It can deliver up to ±30mA of output current, allowing it to drive heavier loads when necessary.
  • Stability: The LTC6241HVCS8#TRPBF is stable with capacitive loads of up to 200pF, which is beneficial for applications with high capacitance sensors or filters.
  • Temperature Range: This op-amp operates over an industrial temperature range from -40°C to 125°C, ensuring reliable performance in harsh environments.

Package and Quality

The LTC6241HVCS8#TRPBF is offered in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. As a product of Analog Devices Inc., a leader in the semiconductor industry, this op-amp is manufactured to the highest quality standards. The component is also provided in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates efficient assembly processes for high-volume production.

Applications

With its versatile features, the LTC6241HVCS8#TRPBF can be used in a variety of applications, including:

  • Active filters
  • Photodiode amplifiers
  • Signal conditioning
  • Analog-to-digital converter drivers
  • Battery-powered equipment
  • Automotive electronics

Overall, the LTC6241HVCS8#TRPBF from Analog Devices Inc. is a robust, versatile op-amp that offers a perfect blend of performance, power efficiency, and reliability, making it a top choice for designers looking to optimize their analog circuits.

You May Also Be Interested in

Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2331 $55.3986
14+ $7.5759 $106.0626
21+ $7.3392 $154.1232
29+ $7.1024 $205.9696
37+ $6.8657 $254.0309
49+ $6.1554 $301.6146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess