EN
  • EN
  • DE

LTC6090CFE#TRPBF

Part No LTC6090CFE#TRPBF
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 16-TSSOP-EP
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Case / Package 16-TSSOP-EP
Family Name LTC6090
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 879957-LTC6090CFE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC6090CFE#TRPBF CAD Model

Description

Product Overview: LTC6090CFE#TRPBF

The LTC6090CFE#TRPBF is a high-performance, precision operational amplifier from Analog Devices Inc., designed to cater to a wide range of applications that require high voltage operations and stability. This op-amp is capable of operating with a supply voltage up to 140V (70V for dual supplies), which makes it suitable for high-voltage medical applications, test equipment, piezo drivers, and industrial control systems.

Key Features

  • High Voltage Operation: The LTC6090CFE#TRPBF can operate with a single supply voltage ranging from 3.1V to 140V or dual supplies from ±1.55V to ±70V, providing flexibility for various high-voltage applications.
  • Low Noise Performance: With a low input noise voltage of 1.2nV/√Hz typical at 1kHz, this operational amplifier ensures high precision and minimal signal distortion.
  • High Output Current: It offers a high output current of 10mA, which is beneficial for driving heavy loads or for applications requiring high power delivery.
  • Stable Over Temperature: The LTC6090CFE#TRPBF provides stable operation over a wide temperature range, making it reliable for use in various environmental conditions.
  • Robust Packaging: This product is available in a thermally enhanced 16-lead TSSOP package, ensuring efficient heat dissipation and robustness in harsh environments.

Applications

The LTC6090CFE#TRPBF is versatile and can be integrated into numerous high-voltage applications. Some of the typical applications include:

  • High Voltage Instrumentation
  • Electrophoresis
  • Piezoelectric Actuators
  • MEMS Drivers
  • Photodiode Amplifiers
  • Industrial Process Controls

Reliability and Quality

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC6090CFE#TRPBF operational amplifier is built to meet stringent industry standards, ensuring long-term reliability for critical applications. It is available in tape and reel packaging, denoted by the '#TRPBF' suffix, which facilitates automated manufacturing processes.

In conclusion, the LTC6090CFE#TRPBF from Analog Devices Inc. is an exemplary choice for engineers looking for a high-voltage, low-noise, and reliable operational amplifier that can handle demanding applications with ease. Its robust design and versatile performance parameters make it an essential component for any high-voltage circuit design.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.2586 $85.2586
2+ $82.5941 $165.1882
3+ $79.9295 $239.7885
4+ $77.2649 $309.0596
6+ $69.2723 $415.6338
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,910 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess