EN
  • EN
  • DE

LTC5548IUDB#TRMPBF

Part No LTC5548IUDB#TRMPBF
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description LTC5548 - 2GHz to 14GHz Microwave Mixer with Wideband DC–6GHz IF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Frequency 14 GHz
Height 850 µm
Max Frequency 14 GHz
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 105 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 3 V
Noise Figure 9.6 dB
Number of Pins 12
Operating Supply Current 136 mA
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Win Source Part Number 1003994-LTC5548IUDB#TRMPBF
Categories RF Mixers
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC5548IUDB#TRMPBF CAD Model

Description

LTC5548IUDB#TRMPBF - RF Mixer by Analog Devices Inc.

The LTC5548IUDB#TRMPBF is a high-performance, passive double-balanced mixer from Analog Devices Inc., designed to address the demanding requirements of wireless infrastructure and RF applications. This RF mixer is a part of the extensive portfolio of RF integrated circuits that Analog Devices offers, known for their reliability and cutting-edge performance.

This device operates within the frequency range of 2 GHz to 14 GHz at the RF and LO ports, providing a versatile solution for various frequency conversion applications. The IF port supports frequencies from DC to 6 GHz, enabling a broad range of intermediate frequencies to be utilized. The LTC5548IUDB#TRMPBF boasts an impressive conversion gain of 2.4 dB, which helps to maintain signal integrity through the mixing process.

The mixer's low LO to RF leakage of -25 dBm ensures minimal interference and cross-talk between the local oscillator and the RF signal, which is critical for maintaining a clean and undistorted output. Additionally, the device exhibits an excellent 2x2 and 3x3 spurious suppression, further enhancing the mixer's ability to deliver a clear signal.

With an IP3 (Input Third-Order Intercept Point) of 24.4 dBm, the LTC5548IUDB#TRMPBF can handle high input power levels without significant distortion, making it suitable for high-dynamic-range receivers. The mixer's integrated balun simplifies the board layout and reduces external component requirements, which can save valuable board space and reduce overall system complexity.

This product is available in a compact 12-lead, 3mm x 2mm DFN package, which is ideal for space-constrained applications. The LTC5548IUDB#TRMPBF is also designed to operate over a wide temperature range of -40°C to 105°C, ensuring consistent performance across various environmental conditions.

Analog Devices Inc. has optimized the LTC5548IUDB#TRMPBF for low power consumption, drawing a typical supply current of 132 mA. This makes it a suitable choice for portable and battery-powered equipment where power efficiency is paramount. With its robust feature set and high level of integration, the LTC5548IUDB#TRMPBF is an excellent choice for designers looking to implement high-frequency mixing with minimal effort and maximum performance.

You May Also Be Interested in

Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOPG
Lowest to $78.1955
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $88.3583 $88.3583
2+ $85.3732 $170.7464
3+ $79.4030 $238.2090
4+ $76.4180 $305.6720
5+ $73.4329 $367.1645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,020 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess